EN
  • EN
  • DE

LTC1060CN#PBF

Part No LTC1060CN#PBF
Manufacturer Analog Devices Inc.
Catalog Interface - Filters - Active
Description IC FILTER 30KHZ UNIV SWTCH 20DIP  /  Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Filters - Active
Mfr Analog Devices Inc.
Package Tube
Filter Type Universal Switched Capacitor
Frequency - Cutoff or Center 30kHz
Number of Filters 2
Filter Order 4th
Voltage - Supply ±2.37V ~ 5V
Mounting Type Through Hole
Package / Case 20-DIP (0.300", 7.62mm)
Supplier Device Package 20-PDIP
Base Product Number LTC1060
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names LTC1060CN#PBF-ND,-2735-LTC1060CN#PBF,LTC1060CNPBF,505-LTC1060CN#PBF
Standard Package 18
Win Source Part Number 1195144-LTC1060CN#PBF
Ultra Librarian 3D Model Ultra Librarian LTC1060CN#PBF CAD Model

Description

Analog Devices Inc. LTC1060CN#PBF Overview

The LTC1060CN#PBF from Analog Devices Inc. is a high-performance, dual universal switched capacitor active filter. Designed to make filter implementation easy and reliable, this integrated circuit allows users to configure filters in various responses such as low-pass, high-pass, band-pass, or notch with minimal external components. The LTC1060CN#PBF is a versatile component suitable for a wide range of applications in signal processing and conditioning.

Key Features

  • Filter Configuration: The LTC1060CN#PBF allows for the creation of second-order filter sections, which can be cascaded to form higher-order filters. Users can configure multiple filter types, including Butterworth, Chebyshev, Bessel, or Cauer/Elliptic responses.
  • Clock Frequency Range: This device operates with a clock frequency range from 10Hz to 100kHz, enabling a wide range of filter cut-off frequencies.
  • Low Noise: The design of the LTC1060CN#PBF ensures low noise performance, making it ideal for applications that require high signal integrity.
  • Power Supply: It operates from a single 5V supply or dual ±5V supplies, providing flexibility in various system designs.
  • Package: The LTC1060CN#PBF comes in a 20-lead narrow DIP package, which is suitable for through-hole mounting and is easy to integrate into a variety of circuit boards.

Applications

The LTC1060CN#PBF is designed for use in a broad array of applications where precise filter characteristics are needed. These include:

  • Telecommunications
  • Data acquisition systems
  • Anti-aliasing filters
  • Audio signal processing
  • Instrumentation
  • Active filter replacements

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and reliability, and the LTC1060CN#PBF is no exception. The device is manufactured to high standards, ensuring stable performance over its operational life in a variety of environmental conditions.

With its flexible design and high-quality performance, the LTC1060CN#PBF active filter is an excellent choice for designers looking to simplify their filter designs while maintaining precision and reliability.

You May Also Be Interested in

Linear Technology
IC FILTER BUILDING BLOCK 24-DIP
Lowest to $44.1441
Rohm Semiconductor
Band-pass filter for spectrum analyzer for car audio systems
Lowest to $5.0289
Maxim Integrated
8th-Order, Lowpass, Elliptic, Switched-Capacitor Filters
Lowest to $3.3622
Linear Technology
IC FILTR 8TH ORDER LOWPASS 8SOIC
Lowest to $21.1502
Linear Technology
IC BLOCK BUILD FLTR LONOS 16SSOP
Lowest to $33.9047
Intersil
IC I/O FILTER SER 24BIT 28-SOIC
Lowest to $10.0855
Linear Technology
DC Accurate, Clock-Tunable 5th Order Butterworth Lowpass Filter
Lowest to $11.6285
Linear Technology
Need more? Email Us
Texas Instruments
IC FILTER DUAL SWITCH CAP 20SOIC / Active Filter Dual SW-CAP UNIV 4th Order 100kHz 20-Pin SOIC T/R
Lowest to $123.1344

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.4729 $57.8916
9+ $11.8752 $106.8768
14+ $11.5041 $161.0574
18+ $11.1330 $200.3940
24+ $10.7619 $258.2856
32+ $9.6486 $308.7552
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 800 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess