EN
  • EN
  • DE

LTC1063CN8

Part No LTC1063CN8
Manufacturer Linear Technology
Catalog Interface - Filters - Active
Description DC Accurate, Clock-Tunable 5th Order Butterworth Lowpass Filter
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1207071-LTC1063CN8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1063CN8 CAD Model

Description

Product Overview: LTC1063CN8

The LTC1063CN8 is a high-performance, low-pass filter manufactured by Linear Technology, a brand known for its precision and reliability in the electronics industry. This filter is part of Linear Technology's LTC1063 series and is designed to meet the rigorous demands of signal processing applications that require clean, noise-free outputs.

Key Features

  • Fifth-Order Butterworth Filter: The LTC1063CN8 features a fifth-order Butterworth filter design, providing a maximally flat frequency response in the passband for minimal signal distortion.
  • High Clock-to-Cutoff Frequency Ratio: With a clock-to-cutoff frequency ratio of 100:1, this filter is capable of operating at high frequencies while maintaining precise cutoff characteristics.
  • Low Noise: The device boasts a low noise performance, making it ideal for applications where signal integrity is crucial.
  • No External Components Required: One of the standout features of the LTC1063CN8 is that it operates without the need for any external components, simplifying design and reducing board space requirements.
  • Single 5V Supply: The filter operates on a single 5V supply, providing ease of integration into various systems without the need for complex power management.
  • Dual-Channel Operation: This device supports dual-channel operation, allowing for simultaneous processing of two independent signals.

Applications

The LTC1063CN8 is suited for a wide range of applications including:

  • Anti-aliasing for data acquisition systems
  • Audio signal processing
  • Telecommunications
  • Instrumentation
  • Portable equipment

Package and Quality

The LTC1063CN8 is housed in an 8-pin PDIP (Plastic Dual In-line Package), ensuring compatibility with standard socket and through-hole PCB mounting techniques. Linear Technology's commitment to quality means that this filter is designed to deliver consistent performance and reliability across a variety of environmental conditions.

In summary, the LTC1063CN8 from Linear Technology is a versatile, high-quality low-pass filter that offers ease of use, excellent noise performance, and a design that requires no external components. Whether for professional-grade audio equipment, precision instrumentation, or robust telecommunications systems, the LTC1063CN8 stands as a solid choice for engineers and designers seeking optimal signal processing solutions.

You May Also Be Interested in

Fairchild/ON Semiconductor
TIME FILTER, BUTTERWORTH, L/PASS / Band Pass, Low Pass Filter IC Band Pass, Low Pass 4th Order 30MHz 16-SOIC
Need more? Email Us
Analog Devices Inc.
CONTINUOUS TIME FILTER
Need more? Email Us
Harris Corporation
DUAL FIR FILTER
Lowest to $105.0773
Intersil
DIGITAL FILTER, 8-BIT PQCC68
Lowest to $106.7694
Maxim Integrated
SWITCHED CAPACITOR FILTER
Lowest to $3.5867
Maxim Integrated
LOWPASS, BUTTERWORTH FILTER
Lowest to $5.5901
Maxim Integrated
IC FILTER 15KHZ LOWPASS 8UMAX
Lowest to $9.0000
Maxim Integrated
SWITCHED CAPACITOR FILTER
Lowest to $2.8805
Intersil
DIGITAL FILTER, 16-BI
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.6285 $58.1425
13+ $9.5415 $124.0395
19+ $9.2435 $175.6265
26+ $8.9443 $232.5518
34+ $8.6463 $293.9742
45+ $7.7524 $348.8580
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,020 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess