EN
  • EN
  • DE

MAX293CPA+

Part No MAX293CPA+
Manufacturer Maxim Integrated
Catalog Interface - Filters - Active
Description IC FILTER LOWPASS 8TH 8-DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Filter Type Elliptic, Low Pass Switched Capacitor
Frequency - Cutoff or Center 25kHz
Number of Filters 1
Filter Order 8th
Supply Voltage - Operating 4.75 V to 11 V, ±2.375 V to 5.5 V
Mounting Through Hole
Case / Package 8-PDIP
Win Source Part Number 073474-MAX293CPA+
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX293CPA+ CAD Model

Description

The MAX293CPA+ is a high-performance, 8th-order, lowpass, elliptic, switched-capacitor filter that provides a sharp cutoff with low noise and low harmonic distortion. Manufactured by Maxim Integrated, a leader in analog and mixed-signal engineering, this filter is designed to be a versatile component in a wide range of signal processing applications.

This precision filter operates from a single +5V supply, making it suitable for battery-powered devices and portable equipment. The MAX293CPA+ features a cutoff frequency that is preset at the factory and can be set by the user with external clock frequencies. This flexibility allows designers to tailor the filter to specific application requirements.

Key Features

  • Low Distortion: The MAX293CPA+ boasts a low total harmonic distortion (THD) which makes it ideal for high-fidelity audio applications.
  • Pre-Selected Cutoff Frequency: The device comes with a factory-set cutoff frequency, ensuring consistent performance across multiple units.
  • User-Adjustable Frequency: The cutoff frequency can be adjusted by the user through an external clock, providing greater design flexibility.
  • Single Supply Operation: Operating from a single +5V supply simplifies power management in system design.
  • Low Power Consumption: The MAX293CPA+ is optimized for low power consumption, making it suitable for portable and battery-powered applications.
  • Compact Packaging: Enclosed in a compact 8-pin DIP package, the MAX293CPA+ saves valuable board space.

Applications

The MAX293CPA+ is versatile and can be used in various applications including:

  • Anti-aliasing filters for data acquisition systems
  • Audio signal processing
  • Filtering for telecommunications
  • Medical instrumentation
  • Instrumentation and control systems

With its exceptional performance and adaptability, the MAX293CPA+ from Maxim Integrated is an excellent choice for designers looking to implement a reliable and efficient lowpass filtering solution in their electronic designs.

You May Also Be Interested in

Linear Technology
IC FILTER BUILDING BLOCK 24-DIP
Lowest to $44.1441
Analog Devices Inc.
IC FILTER 3.5-50MHZ LOPASS 32SMT
Need more? Email Us
Linear Technology
IC FILTR 8TH ORDER LOWPASS 8SOIC
Lowest to $21.1502
Linear Technology
IC FILTER BUILDING BLOCK 24-SOIC
Lowest to $62.5629
Linear Technology
IC FILTER 8TH ORDR LOWPASS 14DIP
Need more? Email Us
Linear Technology
Need more? Email Us
Texas Instruments
IC FILTER DUAL SWITCH CAP 20SOIC / Active Filter Dual SW-CAP UNIV 4th Order 100kHz 20-Pin SOIC T/R
Lowest to $123.1344
Linear Technology
IC BLOCK BUILD FLTR LONOS 16SSOP
Lowest to $33.9047
Maxim Integrated
8th-Order, Lowpass, Elliptic, Switched-Capacitor Filters
Lowest to $3.3622

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.3844 $65.6908
15+ $7.7004 $115.5060
24+ $7.4601 $179.0424
32+ $7.2188 $231.0016
42+ $6.9785 $293.0970
56+ $6.2566 $350.3696
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 354 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess