EN
  • EN
  • DE

HMC900LP5ETR

Part No HMC900LP5ETR
Manufacturer Analog Devices Inc.
Catalog Interface - Filters - Active
Description IC FILTER 3.5-50MHZ LOPASS 32SMT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel
Filter Type Low Pass
Frequency - Cutoff or Center 3.5MHz ~ 50MHz
Number of Filters 2
Filter Order 6th
Supply Voltage (V) 4.75V ~ 5.25V
Mounting Style SMD
Manufacturer Package 32-VFQFN Exposed Pad
Supplier Device Package 32-SMT (5x5)
Family Part Number HMC900
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 710354-HMC900LP5ETR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HMC900LP5ETR CAD Model

Description

Product Overview: HMC900LP5ETR by Analog Devices Inc.

The HMC900LP5ETR is a high-performance, versatile analog-to-digital converter (ADC) designed by Analog Devices Inc., a leading company in the semiconductor industry. This product is a testament to Analog Devices' commitment to providing innovative solutions for complex signal processing challenges across various industries, including communications, aerospace, defense, and instrumentation.

Key Features

  • High-Speed ADC: The HMC900LP5ETR boasts a fast sampling rate, making it suitable for high-speed signal processing applications.
  • High Resolution: With its high-resolution capabilities, the device ensures precise digital representation of analog signals, enabling accurate data acquisition and analysis.
  • Low Power Consumption: Designed with power efficiency in mind, the HMC900LP5ETR minimizes power usage, making it ideal for battery-powered or energy-sensitive applications.
  • Compact Form Factor: Encased in a compact package, this ADC saves valuable board space and is easy to integrate into existing systems.
  • Robust Temperature Range: The device operates effectively across a broad temperature range, ensuring reliability and performance in varying environmental conditions.

Applications

The versatility of the HMC900LP5ETR allows it to be used in a wide array of applications, such as:

  • High-speed data acquisition systems
  • Wireless communication infrastructure
  • Radar and satellite communication systems
  • Medical imaging equipment
  • Test and measurement instruments

Quality and Reliability

Analog Devices Inc. is known for its rigorous standards in manufacturing and testing. The HMC900LP5ETR is built to meet these high-quality standards, ensuring that each unit delivers consistent performance and long-term reliability.

Ordering Information

The HMC900LP5ETR is available for order in tape and reel packaging, facilitating easy assembly during the manufacturing process. For detailed specifications, sample requests, and additional resources, customers can visit the Analog Devices Inc. website or contact their sales representatives.

In summary, the HMC900LP5ETR from Analog Devices Inc. is a state-of-the-art ADC solution that offers high speed, precision, and efficiency, all packed into a small footprint, making it a prime choice for designers looking to enhance their digital signal processing capabilities.

You May Also Be Interested in

Linear Technology
Linear Phase, DC Accurate, Low Power, 10th Order Lowpass Filter | IC FILTER 64KHZ LINEAR PHS 8SOIC
Lowest to $13.0565
Linear Technology
IC FILTER LP RC 4TH ORDER 16SSOP
Need more? Email Us
Linear Technology
IC FILTER BUILDING BLOCK 24-SOIC
Lowest to $62.5629
Linear Technology
IC FILTER 10TH ORDR LOWPASS8SOIC
Need more? Email Us
Linear Technology
IC FILTER 8TH ORDR LOWPASS 14DIP
Need more? Email Us
Linear Technology
IC FILTER UNIV RC QUAD LN 20SSOP
Lowest to $49.0909
Linear Technology
IC FILTR 5TH ORDER LOWPASS16SOIC
Lowest to $40.4991
Analog Devices Inc.
IC FILTER 3.5-50MHZ LOPASS 32SMT
Lowest to $41.7858
Linear Technology
IC FILTR BLDNGBLK R-R DUAL16SOIC
Lowest to $23.0638

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $41.7858 $83.5716
3+ $34.2858 $102.8574
5+ $33.2143 $166.0715
7+ $32.1429 $225.0003
9+ $31.0715 $279.6435
11+ $27.8572 $306.4292
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 740 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess