EN
  • EN
  • DE

LTC1164-7CSW#TRPBF

Part No LTC1164-7CSW#TRPBF
Manufacturer Linear Technology
Catalog Interface - Filters - Active
Description IC FILTR 8TH ORDR LOWPASS 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Filter Type Linear Phase, Low Pass Switched Capacitor
Frequency - Cutoff or Center 100kHz
Number of Filters 1
Filter Order 8th
Supply Voltage - Operating 4.75 V to 16 V, ±2.375 V to 8 V
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 129908-LTC1164-7CSW#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC1164-7CSW#TRPBF CAD Model

Description

Linear Technology's LTC1164-7CSW#TRPBF Low Noise, High Frequency 8th Order Lowpass Filter

The LTC1164-7CSW#TRPBF is a highly integrated, 8th order lowpass filter designed and manufactured by Linear Technology, now part of Analog Devices. This advanced filter component offers exceptional performance for applications requiring clean signal processing with minimal noise and high frequency attenuation. It is an ideal choice for precision data acquisition systems, signal conditioning modules, and various communication applications.

Key Features:

  • High Order Filter: The 8th order lowpass filter provides superior attenuation of unwanted high frequency noise and signals, ensuring a clean output for sensitive electronics.
  • Low Noise Performance: Engineered for low noise operation, the LTC1164-7CSW#TRPBF minimizes the impact of noise on signal integrity, enhancing overall system performance.
  • Easy to Use: This filter requires no external components for a fixed frequency, making it a plug-and-play solution for filtering applications.
  • Multiple Frequency Options: Available in various frequency versions, designers can select the optimal cutoff frequency for their specific application requirements.
  • Stable and Reliable: The device is characterized for operation over the full temperature range, ensuring reliable performance in diverse environments.
  • Compact Package: Housed in a 16-lead SW package, the LTC1164-7CSW#TRPBF is designed for space-constrained applications.

Applications:

The LTC1164-7CSW#TRPBF is versatile enough to be employed in a wide range of applications. It is particularly well-suited for:

  • Anti-aliasing for ADCs
  • Digital signal processing (DSP) front-ends
  • Telecommunications equipment
  • Medical imaging systems
  • Instrumentation and control systems

Quality and Reliability:

Linear Technology is committed to high standards of quality and reliability, and the LTC1164-7CSW#TRPBF is no exception. The product is manufactured with precision and subjected to rigorous testing to ensure it meets the stringent requirements of industrial and commercial applications.

In summary, the LTC1164-7CSW#TRPBF from Linear Technology stands out as a robust, high-performance lowpass filter solution that can significantly enhance the performance of a wide array of electronic systems by delivering precise filtering capabilities with minimal noise intrusion.

You May Also Be Interested in

Linear Technology
IC FILTER BUILD BLK QUAD 24-SOIC
Lowest to $32.0358
Linear Technology
IC FILTR 5TH ORDR LOWPASS 16SOIC
Lowest to $26.4121
Linear Technology
Low Noise, Fast, Quad Universal Filter Building Block
Lowest to $12.7743
Intersil
IC I/O FILTER SER 24BIT 28-SOIC
Lowest to $10.0855
Maxim Integrated
Microprocessor Programmable Universal Active Filters
Need more? Email Us
RF Micro Devices
Lowest to $3.9097
Linear Technology
IC FILTR 8TH ORDER LOWPASS 8SOIC
Lowest to $21.1502
Rohm Semiconductor
Band-pass filter for spectrum analyzer for car audio systems
Lowest to $5.0289
Linear Technology
IC BLOCK BUILD FLTR LONOS 16SSOP
Lowest to $33.9047

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess