EN
  • EN
  • DE

TAS1020BPFBG4

Part No TAS1020BPFBG4
Manufacturer Texas Instruments
Catalog Interface - Controllers
Description IC STEREO USB AUD INTRFCE 48TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Obsolete(EOL)
Protocol USB
Purpose Controller
Standards USB 1.1
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating 0°C to 70°C
Case / Package 48-TQFP (7x7)
Win Source Part Number 043000-TAS1020BPFBG4
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Quantity per package 250
Ultra Librarian 3D Model Ultra Librarian TAS1020BPFBG4 CAD Model

Description

The TAS1020BPFBG4 is a highly integrated USB audio interface solution from Texas Instruments that provides a bridge between USB audio data streams and legacy audio data formats. Designed to cater to high-quality audio applications, this product offers a seamless interface for audio data transfer, ensuring minimal data loss and high fidelity.

Key Features

  • USB Interface: The device supports full-speed USB 2.0 communication, ensuring fast and efficient data transfer between the audio device and the host system.
  • Audio Data Formats: It can handle a variety of audio data formats, making it versatile for different audio applications including high-end audio systems and professional audio equipment.
  • High-Quality Audio: With its high-resolution audio processing capabilities, the TAS1020BPFBG4 is designed to deliver crystal-clear sound, preserving the integrity of the audio signal throughout the data transfer process.
  • Programmability: The device contains an integrated microcontroller that can be programmed for specific audio applications, offering flexibility and customization for unique audio solutions.
  • Integrated PLL: The on-chip Phase-Locked Loop (PLL) ensures stable clock generation for accurate audio sampling rates, which is crucial for maintaining audio quality.
  • Compatibility: It is compatible with various operating systems, which means it can be easily integrated into a wide range of audio systems without the need for additional drivers.

Applications

The TAS1020BPFBG4 is suitable for a broad spectrum of audio applications, including but not limited to:

  • USB Audio Interfaces
  • Professional Audio Workstations
  • High-End Audio Playback Systems
  • Musical Instruments
  • Sound Cards

Technical Specifications

The device is packaged in a 48-pin LQFP (Low-Profile Quad Flat Package), offering a compact footprint for space-constrained applications. It operates over a standard temperature range, making it robust for various environments.

With its combination of audio performance, data integrity, and ease of integration, the TAS1020BPFBG4 from Texas Instruments stands out as a superior choice for developers and manufacturers of high-quality audio equipment seeking a reliable USB audio interface solution.

You May Also Be Interested in

Microchip Technology
IC USB 3.1 TO ETHER CNTRL 64SQFN / USB Bridge, USB to Ethernet USB 3.1 Ethernet Interface 64-SQFN (9x9)
Lowest to $23.1418
Microchip Technology
IC CAN CONTROLLER SPI 14VDFN / CAN Controller CAN 2.0 SPI Interface 14-VDFN (4.5x3)
Lowest to $2.5701
Cypress Semiconductor Corp
USB FULL-SPEED PERIPHERALS
Lowest to $12.8727
Texas Instruments
IC INTERFACE MISC / USB Hub Controller USB 1.1, USB 2.0, USB 3.1 USB, GPIO, I²C, SMBus Interface 64-VQFN (9x9)
Lowest to $13.2125
Infineon Technologies
IC USB TO SERIAL BRIDGE 32QFN / USB Bridge, USB to I²C USB 2.0 UART Interface 32-QFN (5x5)
Lowest to $4.5452
Microchip Technology
IC HUB CTLR USB 2PORT 56SQFN / USB Hub Controller USB 3.1 SPI Interface 56-VQFN (7x7)
Lowest to $26.6262
Microchip Technology
IC USB HUB CNTRL I2C/SPI 100VQFN / USB Hub Controller USB 3.1 I²C, SPI Interface 100-VQFN (12x12)
Lowest to $19.0705
Intel
LAN CONTROLLER, CMOS / Controller Interface
Need more? Email Us
Microchip Technology
IC ETHERNET CTRLR W/SPI 28-SOIC / Ethernet Controller 10 Base-T PHY SPI Interface 28-SOIC
Lowest to $2.3460

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess