EN
  • EN
  • DE

AD1806JS

Part No AD1806JS
Manufacturer Analog Devices Inc.
Catalog Interface - CODECs
Description PCI MODEM CODEC DATAPUMP / Interface
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - CODECS
Mfr Analog Devices Inc.
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 36094-AD1806JS
Ultra Librarian 3D Model Ultra Librarian AD1806JS CAD Model

Description

The AD1806JS from Analog Devices Inc. is a high-performance, versatile integrated circuit designed for a variety of applications that require reliable data communication. This product is a testament to Analog Devices' commitment to providing innovative solutions that enhance the performance and functionality of electronic systems.

Key Features

  • High-Speed Operation: The AD1806JS is capable of operating at elevated data rates, making it suitable for applications that demand fast data transfer and processing.
  • Integrated Modem Functionality: This IC includes built-in modem capabilities, allowing for efficient data transmission over telephone lines, which is particularly useful for remote communication setups.
  • Low Power Consumption: Designed with power efficiency in mind, the AD1806JS minimizes energy usage during operation, which is crucial for battery-powered or energy-sensitive applications.
  • Robust Reliability: Analog Devices Inc. is known for its high-quality products, and the AD1806JS is no exception. It is built to perform consistently under various conditions, ensuring dependable performance.

Applications

The versatility of the AD1806JS makes it an excellent choice for a broad range of applications. It is particularly well-suited for:

  • Data communication systems
  • Fax machines and multifunction printers
  • Remote sensor monitoring
  • Point-of-sale terminals
  • Security systems

Technical Specifications

At the heart of the AD1806JS lies a set of technical specifications that ensure its suitability for demanding communication tasks:

  • Supply Voltage: Specified by manufacturer
  • Operating Temperature Range: Specified by manufacturer
  • Package / Case: Specified by manufacturer
  • Mounting Type: Through-hole or surface mount options available

For detailed technical specifications, refer to the AD1806JS datasheet provided by Analog Devices Inc.

Conclusion

The AD1806JS from Analog Devices Inc. is a robust and efficient solution for modern communication needs. With its high-speed capabilities, integrated modem functionality, and low power consumption, it stands out as a reliable component for a multitude of electronic applications. The product's adherence to Analog Devices' high standards of quality ensures that it is a solid investment for any project requiring dependable data communication.

You May Also Be Interested in

Renesas Electronics America
IC AUDIO CODEC HD 4CH 48-TQFP
Need more? Email Us
Cirrus Logic Inc.
IC CODEC AUDIO HUB W/DSP 137WCSP
Need more? Email Us
Nuvoton Technology Corporation of America
IC VOICEBAND CODEC 5V 1CH 20SOP
Lowest to $3.0017
Cirrus Logic Inc.
IC AUDIO CODEC 24 BIT 28SSOP
Lowest to $11.7498
Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY | IC STEREO AUDIO CODEC LP 32-VQFN
Lowest to $17.7231
Nuvoton Technology Corporation of America
3V SINGLE-CHANNEL 13-BIT LINEAR VOICE-BAND CODEC | IC VOICEBAND CODEC 3V 1CH 20SOP
Need more? Email Us
AKM Semiconductor Inc.
3V 16BIT ADC&DAC WITH BUILT-IN PGA | IC DAC ADC W/PGA VSOP
Lowest to $31.2813
Texas Instruments
IC CODEC FILTER CMOS 20DIP
Need more? Email Us
Asahi Kasei Microsystems
IC DSP 4CH ADC/DAC/SRC 48LQFP
Lowest to $8.7290

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.6801 $60.8413
31+ $3.8392 $119.0152
47+ $3.7203 $174.8541
65+ $3.6001 $234.0065
83+ $3.4800 $288.8400
112+ $3.1197 $349.4064
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,140 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess