EN
  • EN
  • DE

TPS62827DMQT

Part No TPS62827DMQT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description POWER MANAGEMENT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Switching Regulator IC Output
Manufacturer Texas Instruments
Package Reel - TR
Family Name TPS62827
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-TPS62827DMQTCT, 296-TPS62827DMQTTR, 296-TPS62827DMQTDKR
Quantity per package 250
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 852708-TPS62827DMQT
Ultra Librarian 3D Model Ultra Librarian TPS62827DMQT CAD Model

Description

Product Overview: TPS62827DMQT from Texas Instruments

The TPS62827DMQT is a high-efficiency, synchronous step-down converter brought to you by Texas Instruments, a leader in semiconductor solutions. Designed for a wide range of applications, this compact and reliable module is perfect for powering the latest ICs in portable and battery-powered devices. With its advanced features and robust performance, the TPS62827DMQT is an ideal choice for designers looking to optimize power consumption and extend battery life.

Key Features

  • High Efficiency: The TPS62827DMQT offers a high level of efficiency, thanks to its 2.5V to 5.5V input voltage range and 1A continuous output current. This efficiency is maintained across a wide load range, making it suitable for a variety of power-sensitive applications.
  • Flexible Power Management: With its adjustable output voltage from 0.6V to VIN, it provides the flexibility needed to power a diverse array of ICs and devices.
  • Low Quiescent Current: The device features an ultra-low quiescent current of just 11µA, which is particularly beneficial for battery-powered applications where power conservation is crucial.
  • Power Save Mode: For improved efficiency at light loads, the TPS62827DMQT includes a Power Save Mode that reduces switching losses by entering a low-frequency operation.
  • Thermal and Overcurrent Protection: Safety is a top priority, and this module includes both thermal shutdown and overcurrent protection to safeguard your application from potential damage due to overheating or excessive current conditions.

Applications

The versatility of the TPS62827DMQT makes it suitable for a wide range of applications, including but not limited to:

  • Smartphones, Tablets, and Wearable Devices
  • Wireless Power Transmitters and Receivers
  • Portable and Battery-Powered Equipment
  • IoT Devices and Smart Sensors
  • Energy Harvesting and Solar-Powered Systems

In summary, the TPS62827DMQT from Texas Instruments is a feature-rich, high-efficiency step-down converter that offers designers the performance and flexibility needed to meet the demands of modern electronic devices. Its compact size, coupled with its power-saving features, makes it an excellent choice for portable and energy-conscious applications.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8962 $53.7720
120+ $0.8395 $100.7400
185+ $0.8111 $150.0535
270+ $0.7544 $203.6880
345+ $0.7260 $250.4700
430+ $0.6977 $300.0110
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,300 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess