EN
  • EN
  • DE

ADM8691ARU

Part No ADM8691ARU
Manufacturer Analog Devices Inc.
Catalog PMIC - Supervisors
Description Microprocessor Supervisory Circuits | IC SUPERVSR MPU 4.65V ADJ16TSSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Status Obsolete
Type Battery Backup Circuit
Number of Voltages Monitored 1
Output Push-Pull, Push-Pull
Reset Active High/Active Low
Reset Timeout 35ms Minimum
Voltage - Threshold 4.65V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 16-TSSOP
Supplier Device Package 16-TSSOP
Family Part Number ADM8691
Manufacturer Pack Quantity 96
MSL Level 1 (Unlimited)
Win Source Part Number 1141022-ADM8691ARU
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADM8691ARU CAD Model

Description

Analog Devices ADM8691ARU Microprocessor Supervisory Circuit

The ADM8691ARU from Analog Devices Inc. is a highly integrated microprocessor supervisory circuit that ensures reliable operation of microprocessor (µP) systems. This essential component provides a multitude of features designed to monitor power supply voltages and other critical system functions in digital and computing applications.

With a precision voltage monitor, the ADM8691ARU keeps a vigilant watch on the power supply to ensure that the microprocessor and associated circuitry are powered up and down in an orderly manner. This helps to prevent code execution errors during power-up, power-down, or brownout conditions. The device's reset output remains asserted for at least 200ms after VCC has risen above the reset threshold level, providing a stable reset signal to the µP during power-up.

One of the key features of the ADM8691ARU is its watchdog timer, which can be used to monitor software execution integrity. The watchdog timer can be set to different time intervals, and if the µP fails to provide a periodic signal within that interval, the ADM8691ARU will generate a system reset, thereby ensuring that the system can recover from software lock-up situations.

Another important function of the ADM8691ARU is its manual reset input, which allows for a system reset to be initiated by an external signal, providing an additional layer of control and security. This is particularly useful for systems that require user-initiated resets or for systems that need to be reset remotely.

The ADM8691ARU is available in a compact TSSOP (Thin Shrink Small Outline Package) form factor, making it suitable for space-constrained applications. It operates over a wide supply voltage range and features low power consumption, making it an ideal choice for portable and battery-operated systems.

Overall, the ADM8691ARU from Analog Devices Inc. is a robust and reliable solution for µP system management, offering features that enhance the stability and performance of a wide range of electronic products.

For more detailed specifications and application guidance, designers and engineers are encouraged to consult the ADM8691ARU datasheet and Analog Devices' technical support resources.

You May Also Be Interested in

Analog Devices Inc.
IC SUPERVISOR 3 CHANNEL 8DFN
Lowest to $12.2239
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 7SOP
Lowest to $1.1642
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.1320
Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SC70-4
Lowest to $1.9792

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5904 $59.3136
22+ $5.4077 $118.9694
34+ $5.2391 $178.1294
46+ $5.0693 $233.1878
59+ $4.9007 $289.1413
79+ $4.3936 $347.0944
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,200 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess