EN
  • EN
  • DE

USB7056/KDX

Part No USB7056/KDX
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description 6 PORT USB3.1 GEN1 TYPE-C 5XTYPE / USB Hub Controller USB 3.1 GPIO, I²C, I²S, SPI, UART Interface 100-VQFN (12x12)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Controllers
Mfr Microchip Technology
Package Tray
Protocol USB
Function Hub Controller
Interface GPIO, I²C, I²S, SPI, UART
Standards USB 3.1
Package / Case 100-VFQFN Exposed Pad
Supplier Device Package 100-VQFN (12x12)
Base Product Number USB7056
Standard Package 168
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1342828-USB7056/KDX
Ultra Librarian 3D Model Ultra Librarian USB7056/KDX CAD Model

Description

The USB7056/KDX is a cutting-edge USB 3.1 Gen 1 hub controller from the renowned manufacturer, Microchip Technology. This advanced hub controller is designed to support the latest USB 3.1 Gen 1 specification, providing high-speed connectivity and efficient data transfer rates for a wide range of applications.

Key Features

  • High-Speed Performance: The USB7056/KDX supports data transfer rates of up to 5 Gbps, ensuring quick and efficient data handling for connected devices.
  • Multiple Ports: This controller is equipped with several downstream ports, allowing for the connection of multiple USB devices simultaneously.
  • Power Management: It includes advanced power management features, such as individual port power control and over-current protection, which help to maintain optimal operation and extend the life of both the hub and connected devices.
  • Compatibility: The hub controller is compatible with various USB standards, including 1.1, 2.0, and 3.1 Gen 1, making it versatile for use with a wide range of devices.
  • Low-Power Operation: The USB7056/KDX is designed for low-power operation, making it an ideal choice for battery-powered applications and devices that require energy efficiency.

Applications

The USB7056/KDX hub controller is suitable for a variety of applications, including but not limited to:

  • Desktop and laptop computers
  • Docking stations
  • Monitors with USB hub capabilities
  • Industrial control systems
  • Automotive infotainment

Technical Specifications

The controller is built with robust technical specifications, ensuring reliable performance across different use cases. It features an industrial-grade temperature range, built-in voltage regulators, and is available in a compact package, making it easy to integrate into various designs.

Conclusion

Microchip Technology's USB7056/KDX hub controller is an exceptional choice for developers and manufacturers seeking a high-performance, versatile, and reliable USB hub solution. Its comprehensive feature set, combined with Microchip's reputation for quality, makes it a go-to component for enhancing USB connectivity in a multitude of electronic products.

You May Also Be Interested in

Cypress Semiconductor Corp
USB FULL-SPEED PERIPHERALS
Lowest to $12.8727
Microchip Technology
IC CANBUS CONTROLLER SPI 14SOIC / CANbus Controller CAN 2.0 SPI Interface 14-SOIC
Lowest to $4.0963
Infineon Technologies
IC USB TO SERIAL BRIDGE 32QFN / USB Bridge, USB to I²C USB 2.0 UART Interface 32-QFN (5x5)
Lowest to $4.5452
Microchip Technology
IC ETHERNET CTRLR W/SPI 28-SOIC / Ethernet Controller 10 Base-T PHY SPI Interface 28-SOIC
Lowest to $2.3460
NXP / Nexperia
IC UART SINGLE W/FIFO 16-TSSOP / RS232, RS485 Controller I²C, SPI, UART Interface 16-TSSOP
Lowest to $5.2109
MaxLinear Inc
IC UART TXRX 512B 1CH 28QFN / USB Bridge, USB to UART USB 2.0 UART Interface 28-QFN (5x5)
Lowest to $5.0397
Microchip Technology
IC HUB CTLR USB 56VQFN / USB Hub Controller USB 2.0, USB 3.2 USB Interface 56-VQFN (7x7)
Lowest to $11.6245
NXP / Nexperia
IC SMPS CTRLR SMART CHRG HVSON16 / USB Controller USB 2.0, USB 3.0 USB Interface 16-HVSON (3.5x5.5)
Need more? Email Us
Microchip Technology
IC ETHERNET SWITCH 3PORT 64-LQFP
Lowest to $12.1212

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess