EN
  • EN
  • DE

MAX3041CWE+

Part No MAX3041CWE+
Manufacturer Maxim Integrated
Catalog Interface - Drivers, Receivers, Transceivers
Description IC RS485/422 TRANS QUAD 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Protocol RS422, RS485
Number of Drivers/Receivers 4/0
Data Rate 2.5Mbps
Supply Voltage - Operating 4.75 V to 5.25 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 1067156-MAX3041CWE+
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX3041CWE+ CAD Model

Description

Maxim Integrated's MAX3041CWE+: Robust Quad RS-485/RS-422 Transmitter

The MAX3041CWE+ from Maxim Integrated is a high-performance, quad RS-485/RS-422 transmitter designed to meet the rigorous demands of industrial communication networks. This device is engineered to provide reliable data transmission over long distances and in electrically noisy environments, making it an ideal choice for factory automation, process control, and other industrial applications.

Key Features:

  • High-Speed Operation: Capable of operating at speeds up to 10Mbps, the MAX3041CWE+ is designed for high-speed data communication, ensuring swift and efficient data transfer.
  • Extended Temperature Range: With an operating temperature range of -40°C to +85°C, this transmitter can withstand harsh industrial environments.
  • Robust ESD Protection: The device features ±15kV Human Body Model (HBM) ESD protection on the transceiver output pins, safeguarding the device from electrostatic discharges and enhancing system reliability.
  • Fail-Safe Feature: It includes a fail-safe feature that guarantees a logic-high receiver output if the input is open circuit, shorted, or connected to a terminated transmission line with all drivers disabled.
  • Independent Channel Operation: Each of the four drivers can operate independently, providing flexibility in controlling multiple data lines.

Applications:

The MAX3041CWE+ is versatile and can be used in various applications that require robust data transmission, including:

  • Industrial Control Systems
  • Building Automation
  • Networked Security Systems
  • Remote Sensors and Data Acquisition Systems

Quality and Reliability:

Maxim Integrated is known for its commitment to quality, and the MAX3041CWE+ is no exception. It is manufactured to the highest standards, ensuring that it meets the reliability requirements for industrial applications. The device is available in a wide body, 16-pin SOIC package, making it easy to integrate into your design.

Summary:

The MAX3041CWE+ quad RS-485/RS-422 transmitter from Maxim Integrated stands out for its high-speed performance, robust protection features, and ability to operate in extreme temperatures. Whether you're upgrading existing systems or developing new industrial communications hardware, the MAX3041CWE+ provides the reliability and functionality needed for efficient and secure data transmission.

You May Also Be Interested in

Analog Devices Inc.
IC TRANSCEIVER FULL 2/2 20SOIC
Lowest to $43.6568
Realtek
QFN-64(9x9) Drivers, Receivers, Transceivers RoHS
Lowest to $1.1642
Wch
3.3V LQFP-64M(10x10) Drivers, Receivers, Transceivers RoHS
Lowest to $4.0165
Realtek
QFN-40 Drivers, Receivers, Transceivers RoHS
Lowest to $1.8045
Shanghai Chipanalog Microelectronics Co., Ltd
3V~5.5V Transceiver 500Kbps 256 Half-Duplex SOIC-8 Drivers, Receivers, Transceivers RoHS
Lowest to $0.1892
Realtek
3.3V QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $0.8586
IC Plus
RMII MQFN-88-EP(10x10) Drivers, Receivers, Transceivers RoHS
Lowest to $4.3657
Infineon Technologies
4.5V~5.5V CAN Transceiver DSO-8 Drivers, Receivers, Transceivers RoHS
Lowest to $1.4553
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48 Drivers, Receivers, Transceivers RoHS
Lowest to $2.5805

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess