EN
  • EN
  • DE
  • IT

MAX293CWE+

Part No MAX293CWE+
Manufacturer Maxim Integrated
Catalog Interface - Filters - Active
Description IC FILTER LOWPASS 8TH 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Filter Type Elliptic, Low Pass Switched Capacitor
Frequency - Cutoff or Center 25kHz
Number of Filters 1
Filter Order 8th
Supply Voltage - Operating 4.75 V to 11 V, ±2.375 V to 5.5 V
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 073475-MAX293CWE+
Ultra Librarian 3D Model Ultra Librarian MAX293CWE+ CAD Model

Description

Maxim Integrated MAX293CWE+ Lowpass Filter

The MAX293CWE+ from Maxim Integrated is a high-performance 8th-order lowpass elliptic switched-capacitor filter that significantly simplifies the design of high-precision analog filters. This component is part of Maxim's MAX29x series, renowned for their ease of use and excellent filtering capabilities.

Designed with a fixed cutoff frequency of 100kHz, the MAX293CWE+ provides designers with a sharp cutoff characteristic, which is essential for applications requiring the precise separation of signal bandwidths. The elliptic response of the filter ensures that the transition from passband to stopband is both rapid and well-defined, making it ideal for a variety of signal processing applications.

The device operates from a single +5V supply, which is beneficial for low-power applications and simplifies power supply design. It features a clock-to-corner frequency ratio of 100:1, which allows for a flexible range of input clock frequencies. The MAX293CWE+ also includes a clock output that can be used to drive additional MAX293CWE+ devices or other filters in a cascaded arrangement, enabling the creation of higher-order filtering solutions without the need for an additional clock source.

The MAX293CWE+ comes in a 16-pin SOIC package, making it compact and suitable for space-constrained applications. Its small footprint is advantageous for dense PCB layouts, where conserving space is crucial. The device also boasts a dynamic range of 86dB, providing a high level of performance for both audio and data signal processing tasks.

Applications for the MAX293CWE+ are diverse, ranging from anti-aliasing filters and digital signal processing to spectrum analyzers and high-quality audio systems. Its robust design and straightforward implementation make it an excellent choice for engineers looking to incorporate reliable and efficient signal filtering into their designs without the complexity typically associated with analog filter circuits.

The MAX293CWE+ exemplifies Maxim Integrated's commitment to providing innovative, high-performance integrated circuits that streamline the design process for engineers and enhance the capabilities of electronic systems.

You May Also Be Interested in

Maxim Integrated
SWITCHED CAPACITOR FILTER
Need more? Email Us
Maxim Integrated
IC FILTER 15KHZ LOWPASS 8DIP
Need more? Email Us
Maxim Integrated
DUAL UNIVERSAL FILTERS
Need more? Email Us
Maxim Integrated
CONTINUOUS-TIME ACTIVE FILTER
Need more? Email Us
Fairchild/ON Semiconductor
TIME FILTER, BUTTERWORTH, L/PASS
Need more? Email Us
Harris Corporation
DAUL FIR FILTER
Lowest to $97.8945
Texas Instruments
FLTR EQUIRIPPLE
Lowest to $16.4347
Maxim Integrated
3-CH VIDEO RECONSTRUCTION FILTER
Lowest to $7.9107
Analog Devices Inc.
IC FILTER 300KHZ UNIV 20SSOP
Lowest to $47.6072

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.4651 $67.3255
12+ $11.0487 $132.5844
19+ $10.7033 $203.3627
25+ $10.3579 $258.9475
33+ $10.0125 $330.4125
44+ $8.9776 $395.0144
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,400 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess