EN
  • EN
  • DE

HSP43168VC-33

Part No HSP43168VC-33
Manufacturer Harris Corporation
Catalog Interface - Filters - Active
Description DAUL FIR FILTER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Filters - Active
Mfr Harris Corporation
Package Bulk
Product Status Active
Filter Type FIR
Number of Filters 2
Voltage - Supply 4.75V ~ 5.25V
Mounting Type Surface Mount
Package / Case 100-BQFP
Supplier Device Package 100-MQFP (14x20)
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 148326-HSP43168VC-33
Ultra Librarian 3D Model Ultra Librarian HSP43168VC-33 CAD Model

Description

The 148326-HSP43168VC-33 is an active filter IC used for signal filtering in integrated circuits.

  • Filtering Type: FIR (Finite Impulse Response)
  • Filters: 2
  • Voltage Supply Range: 4.75V to 5.25V
  • Package: 100-BQFP
  • Mounting: Surface mountable
  • Supplier Device Package: 100-MQFP (14x20)
  • Manufacturer: Harris Corporation

You May Also Be Interested in

Intersil
IC I/O FILTER SER 24BIT 28-SOIC
Lowest to $10.0855
Linear Technology
Need more? Email Us
Linear Technology
IC FILTER BUILDING BLOCK 24-SOIC
Lowest to $37.5387
Maxim Integrated
8th-Order, Lowpass, Elliptic, Switched-Capacitor Filters
Lowest to $3.3622
Analog Devices Inc.
Lowest to $6.1596
Maxim Integrated
Microprocessor Programmable Universal Active Filters
Need more? Email Us
Texas Instruments
Filters - Active RoHS
Lowest to $29.1045
Linear Technology
Low Noise, Fast, Quad Universal Filter Building Block
Lowest to $12.7743
Linear Technology
IC FILTER BUILDING BLOCK 24-DIP
Lowest to $44.1441

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $64.5068 $64.5068
3+ $52.9290 $158.7870
4+ $51.2751 $205.1004
5+ $49.6211 $248.1055
7+ $47.9672 $335.7704
9+ $43.0053 $387.0477
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,400 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess