EN
  • EN
  • DE

ADG1209YCPZ-REEL

Part No ADG1209YCPZ-REEL
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MULTIPLEXER DUAL 4X1 16LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 16-VQFN Exposed Pad, CSP
Case / Package 16-LFCSP-VQ (4x4)
Family Name ADG1209
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 5000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 859991-ADG1209YCPZ-REEL
Ultra Librarian 3D Model Ultra Librarian ADG1209YCPZ-REEL CAD Model

Description

Analog Devices Inc. ADG1209YCPZ-REEL High-Performance Analog Multiplexer

The ADG1209YCPZ-REEL from Analog Devices Inc. is a robust and high-performance analog multiplexer that is part of their extensive range of switch and multiplexer devices. This particular model is engineered to deliver exceptional signal integrity and reliability for a broad spectrum of applications, including data acquisition systems, communication systems, and medical equipment.

Key Features:

  • Channel Configuration: The ADG1209YCPZ-REEL features a 4:1 single-channel multiplexer configuration, providing users with the flexibility to route multiple signal sources through a single channel.
  • Low On-Resistance: The device boasts an ultra-low on-resistance (RON) that typically stands at 4.5 ohms, ensuring minimal signal attenuation and distortion for precise and accurate signal routing.
  • Single Supply Operation: Designed for simplicity and ease of use, the ADG1209YCPZ-REEL operates on a single 5 V to 16 V power supply or a dual ±5 V to ±8 V power supply, offering versatility in different circuit configurations.
  • High ESD Protection: It comes with enhanced Electrostatic Discharge (ESD) protection, safeguarding the device against static damage and ensuring long-term reliability in harsh environments.
  • Low Power Consumption: With a focus on energy efficiency, this multiplexer exhibits low power consumption, making it suitable for battery-powered and portable applications.
  • Surface Mount Package: The component is available in a compact 16-lead LFCSP (Lead Frame Chip Scale Package), which is ideal for space-constrained applications while providing excellent thermal performance.

Applications:

  • Data Acquisition Systems
  • Communication Systems
  • Medical Equipment
  • Audio and Video Switching
  • Automatic Test Equipment

The ADG1209YCPZ-REEL is delivered in a tape and reel format, which facilitates automated assembly processes and is suitable for high-volume production environments. Analog Devices Inc. ensures that this device meets stringent quality and performance standards, making it a reliable choice for designers and engineers looking to integrate a high-quality analog multiplexer into their systems.

With its combination of low on-resistance, high ESD protection, and low power consumption, the ADG1209YCPZ-REEL stands out as an excellent choice for applications requiring efficient and precise signal management.

You May Also Be Interested in

Analog Devices Inc.
IC SWITCH SPST SOT23-6 / 1 Circuit IC Switch 1:1 300mOhm SOT-23-6
Lowest to $2.5940
STMicroelectronics
IC SWITCH DUAL SPST 10QFN / 2 Circuit IC Switch 1:1 1.3Ohm 10-QFN (1.8x1.4)
Need more? Email Us
Analog Devices Inc.
IC MUX 8:1 14OHM 16LFCSP
Need more? Email Us
Texas Instruments
IC SWITCH SPDT 10 CIRC 36DSBGA / 10 Circuit IC Switch 2:1 9Ohm 36-DSBGA
Lowest to $1.6249
Texas Instruments
IC SWITCH SPDT SM8 / 1 Circuit IC Switch 2:1 13Ohm SM8
Lowest to $0.3627
Analog Devices Inc.
IC SWITCH SPST SOT23-6 / 1 Circuit IC Switch 1:1 2.5Ohm SOT-23-6
Lowest to $3.3264
Maxim Integrated
IC SWITCH SPDT X 2 175OHM 8UMAX
Lowest to $19.9681
Vishay
Multiplexer Switch ICs 8-Ch Single Ended Multiplexer 3-16V
Lowest to $1.6046
Renesas Electronics America
IC MUX/DEMUX 8X1 16QSOP / 1 Circuit IC Switch 8:1 100Ohm 16-QSOP
Lowest to $2.3127

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.6364 $53.4548
16+ $6.2657 $100.2512
25+ $6.0699 $151.7475
35+ $5.8741 $205.5935
45+ $5.6783 $255.5235
59+ $5.0909 $300.3631
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 950 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess