EN
  • EN
  • DE

ADG1211YRUZ-REEL

Part No ADG1211YRUZ-REEL
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH QUAD SPST 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features 1 Circuit IC Switch
Manufacturer Analog Devices Inc.
Package Reel - TR
Family Name ADG1211
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number ADG1211YRUZ-REELDKR, ADG1211YRUZ-REELTR, ADG1211YRUZ-REELCT, ADG1211YRUZ-REEL-ND
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 852242-ADG1211YRUZ-REEL
Ultra Librarian 3D Model Ultra Librarian ADG1211YRUZ-REEL CAD Model

Description

ADG1211YRUZ-REEL - High-Performance Analog Switch from Analog Devices Inc.

The ADG1211YRUZ-REEL is a monolithic CMOS device comprising four independently selectable single-pole, single-throw (SPST) switches, which is an essential component for a wide array of applications including data acquisition systems, instrumentation, and communication equipment. Manufactured by Analog Devices Inc., a leader in high-performance semiconductors, this analog switch is designed for superior performance with low on resistance and fast switching speeds.

This particular model comes in a compact TSSOP package and is part of a tape and reel, denoted by the 'REEL' suffix, making it suitable for automated assembly processes and mass production environments. The ADG1211YRUZ-REEL operates over a broad power supply range of ±5 V to ±16.5 V or a single supply of 10 V to 33 V, providing design flexibility for various system voltage requirements.

Key features of the ADG1211YRUZ-REEL include:

  • Low on resistance (typically 1.5 Ω) that ensures minimal signal distortion.
  • Fast switching times (t<sub>ON of 45 ns and t<sub>OFF of 25 ns) which enable high-speed signal processing.
  • Low power dissipation, with a power supply current of less than 1 µA, making it an energy-efficient choice for battery-powered devices.
  • Extended signal range that allows for the passing of signals up to ±5 V in dual-supply applications or up to 0 V to 10 V in single-supply operation.
  • Break-before-make switching action, which prevents momentary shorting when switching between channels.
  • ESD protection of >2000 V, providing robustness and reliability in harsh environments.

The device also features ultralow charge injection (0.1 pC typical) which minimizes the impact on the signal being switched, and it has a latch-up proof design, ensuring that the switch remains unaffected by overvoltage conditions.

With its high performance and reliability, the ADG1211YRUZ-REEL from Analog Devices Inc. is an excellent choice for precision analog switching applications where low on resistance, fast switching, and low power consumption are critical. Its versatility allows it to be used in a multitude of applications ranging from automatic test equipment to audio and video switching.

For detailed technical specifications, application circuits, and support documentation, designers are encouraged to consult the datasheet and technical resources available on the Analog Devices Inc. website.

You May Also Be Interested in

Texas Instruments
IC MUX/DEMUX 8X1 16SOIC / 1 Circuit IC Switch 8:1 75Ohm 16-SOIC
Lowest to $0.1972
Texas Instruments
IC SWITCH SPDT SM8 / 1 Circuit IC Switch 2:1 13Ohm SM8
Lowest to $0.1995
Texas Instruments
IC SWITCH SPDT SM8 / 1 Circuit IC Switch 2:1 13Ohm SM8
Lowest to $0.3627
Analog Devices Inc.
IC MUX 8CH LATCHUP PROOF 16LFCSP / 1 Circuit IC Switch 8:1 160Ohm 16-LFCSP-WQ (4x4)
Lowest to $5.2236
Texas Instruments
IC SWITCH 1X1 SC70-5 / 1 Circuit IC Switch 1:1 10Ohm SC-70-5
Lowest to $0.0406
Texas Instruments
IC MUX DUAL 8:1 170OHM 28TSSOP
Lowest to $10.0368
Maxim Integrated
IC SW SPST-NO/NCX4 100OHM 14SOIC
Need more? Email Us
Texas Instruments
IC ANLOG SWITCH SGL BILAT SOT-5 / 1 Circuit IC Switch 1:1 10Ohm SOT-5
Lowest to $0.3172
STMicroelectronics
IC SWITCH DUAL SPST 10QFN / 2 Circuit IC Switch 1:1 1.3Ohm 10-QFN (1.8x1.4)
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.3984 $56.3904
13+ $7.7115 $100.2495
21+ $7.4706 $156.8826
28+ $7.2296 $202.4288
36+ $6.9886 $251.5896
48+ $6.2656 $300.7488
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess