EN
  • EN
  • DE

SN74LV4051ATDWRQ1

Part No SN74LV4051ATDWRQ1
Manufacturer Texas Instruments
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MUX/DEMUX 8X1 16SOIC  /  1 Circuit IC Switch 8:1 75Ohm 16-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Number of Circuits 1
On-State Resistance (Max) 75Ohm
Channel-to-Channel Matching (ΔRon) 1.3Ohm
Voltage - Supply, Single (V+) 2V ~ 5.5V
Switch Time (Ton, Toff) (Max) 14ns, 14ns
-3db Bandwidth 35MHz
Channel Capacitance (CS(off), CD(off)) 0.5pF, 23.4pF
Current - Leakage (IS(off)) (Max) 100nA
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package 16-SOIC
Base Product Number 74LV4051
Other Names -SN74LV4051ATDWRQ1,-296-37427-1,296-37427-6,296-37427-2,SN74LV4051ATDWRQ1,296-37427-1
Standard Package 2,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1261730-SN74LV4051ATDWRQ1
Ultra Librarian 3D Model Ultra Librarian SN74LV4051ATDWRQ1 CAD Model

Description

SN74LV4051ATDWRQ1 - Texas Instruments

The SN74LV4051ATDWRQ1 from Texas Instruments is a high-performance, 8-channel analog multiplexer/demultiplexer that provides industry-leading quality and reliability for automotive and industrial applications. This integrated circuit (IC) is part of Texas Instruments' extensive range of multiplexers which are designed to increase the functionality of your electronic designs while minimizing space requirements.

Key Features

  • Versatility: The device can handle both digital and analog signals, allowing it to multiplex and demultiplex eight different inputs/outputs through a single common channel.
  • Low On-State Resistance: The switch provides a low on-state resistance of typically 70 ohms at 4.5 V, which reduces power loss and improves signal integrity.
  • Wide Operating Voltage Range: It operates over a broad voltage range from 2.0 V to 5.5 V, making it suitable for interfacing with both 3.3 V and 5 V systems.
  • Low Power Consumption: The SN74LV4051ATDWRQ1 is designed for low power consumption, with a typical ICC of only 4 μA (max), which is ideal for power-sensitive applications.
  • Automotive Qualified: As a Q1 device, it meets the stringent requirements of the automotive industry, including extended temperature ranges and reliability standards.
  • Robust Packaging: The device is available in a TSSOP (Thin Shrink Small Outline Package) with 16 pins, providing a compact footprint while ensuring robustness for automated assembly processes.

Applications

The SN74LV4051ATDWRQ1 is suitable for a wide array of automotive and industrial applications such as:

  • Signal routing in infotainment systems
  • Data acquisition systems
  • Analog-to-digital conversion
  • Communication systems
  • Test equipment

In summary, the SN74LV4051ATDWRQ1 is a versatile, reliable, and efficient solution for multiplexing and demultiplexing needs in complex electronic systems, particularly where space and power consumption are critical considerations.

You May Also Be Interested in

Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
Intersil
IC SW SPST-NOX4 175OHM 16CERDIP
Lowest to $22.5225
Renesas Electronics America
IC SW SPST-NCX4 85OHM 16TSSOP
Lowest to $3.8983
National Semiconductor (TI)
IC SW SP4TX2 650OHM 16DIP
Need more? Email Us
Intersil
IC SWITCH SPST SC70-5 / Circuit IC Switch
Lowest to $1.4645
Analog Devices Inc.
IC MUX/DEMUX QUAD 2X1 24LFCSP
Need more? Email Us
Intersil
IC MUX 16:8 65OHM 44PLCC
Need more? Email Us
Maxim Integrated
DUAL SPDT ANALOG SWITCHES / Circuit IC Switch
Lowest to $16.1504
Renesas Electronics America
IC MUX 8:1 400OHM 16DIP
Lowest to $0.3361

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
255+ $0.1972 $50.2860
620+ $0.1618 $100.3160
960+ $0.1567 $150.4320
1,320+ $0.1517 $200.2440
1,710+ $0.1466 $250.6860
2,285+ $0.1315 $300.4775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,500 pieces
MOQ: 255 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess