EN
  • EN
  • DE

AD9245BCPZRL7-40

Part No AD9245BCPZRL7-40
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC ADC 14BIT PIPELINED 32LFCSP  /  14 Bit Analog to Digital Converter 1 Input 1 Pipelined 32-LFCSP-WQ (5x5)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Analog to Digital Converters (ADC)
Mfr Analog Devices Inc.
Package Tape & Reel (TR)
Number of Bits 14
Sampling Rate (Per Second) 40M
Number of Inputs 1
Input Type Differential, Single Ended
Data Interface Parallel
Configuration S/H-ADC
Number of A/D Converters 1
Architecture Pipelined
Reference Type External, Internal
Voltage - Supply, Analog 2.7V ~ 3.6V
Voltage - Supply, Digital 2.25V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Package / Case 32-WFQFN Exposed Pad, CSP
Supplier Device Package 32-LFCSP-WQ (5x5)
Mounting SMD (SMT)
Base Product Number AD9245
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991C3
HTSUS 8542.39.0001
Other Names AD9245BCPZRL7-40DKR,ANAANAAD9245BCPZRL7-40,-2735-AD9245BCPZRL7-40DKR,-2735-AD9245BCPZRL7-40CT,AD9245BCPZRL7-40-ND,AD9245BCPZRL7-40CT,2156-AD9245BCPZRL7-40,AD9245BCPZRL7-40TR
Standard Package 1,500
Win Source Part Number 987896-AD9245BCPZRL7-40
Ultra Librarian 3D Model Ultra Librarian AD9245BCPZRL7-40 CAD Model

Description

Product Overview: AD9245BCPZRL7-40 by Analog Devices Inc.

The AD9245BCPZRL7-40 is a high-performance, 14-bit analog-to-digital converter (ADC) designed by Analog Devices Inc., a leader in high-performance semiconductors for signal processing applications. This particular model is part of their renowned data converter series and is crafted to cater to a wide array of applications that require high-speed and precise data acquisition, such as medical imaging, communications, and instrumentation.

With a sampling rate of up to 40 MSPS (Mega Samples Per Second), the AD9245BCPZRL7-40 ensures that rapid signal variations are accurately captured, making it an ideal choice for applications that demand high-speed data conversion without compromising on accuracy or signal integrity.

Key Features:

  • Resolution: 14-bit ADC provides fine granularity for a wide dynamic range of input signals.
  • High Sampling Rate: Capable of sampling at rates up to 40 MSPS, enabling it to handle high-frequency signals effectively.
  • Input Range: The converter features a differential input range, enhancing the quality of the signal conversion and noise immunity.
  • Low Power Consumption: Optimized for power-sensitive applications, it maintains performance while minimizing power draw.
  • Package: Available in a compact LFCSP (Lead Frame Chip Scale Package), the AD9245BCPZRL7-40 is designed for space-constrained applications.
  • Interface: It includes a flexible digital interface which is compatible with a variety of digital systems, simplifying integration.

Applications:

  • Medical Imaging Systems
  • Wireless and Wired Broadband Communications
  • Instrumentation and Control Systems
  • Radar and Satellite Subsystems
  • Test and Measurement Equipment

The AD9245BCPZRL7-40 stands out for its combination of high-speed, precision, and low power consumption, making it an excellent choice for designers looking to enhance the performance of their digital signal processing systems. Analog Devices Inc. provides comprehensive technical support and documentation, ensuring that integrating the AD9245BCPZRL7-40 into your system is as seamless as possible.

You May Also Be Interested in

Suzhou Everest Semiconductor Co. Ltd.
Power-down mode 4 I2S 1.6V~3.6V QFN-32-EP(4x4) ADCs/DACs - Special Purpose RoHS
Lowest to $0.6986
Maxim Integrated
IC DISPLAY DRIVR 3.5DIGIT 40DIP
Need more? Email Us
Maxim Integrated
IC DISPLAY DRIVR 3.5DIGIT 40DIP
Need more? Email Us
Analog Devices Inc.
IC ADC/AUDIO 16BIT 48K 28SOIC
Lowest to $39.5865
Cirrus Logic Inc.
IC ADC/AUDIO 24BIT 48K 42WLCSP
Need more? Email Us
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 44PLCC
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 28-DIP
Need more? Email Us
Maxim Integrated
IC DAS 12BIT 100K 40DIP
Need more? Email Us
MaxLinear Inc
IC VIDEO DAC 10BIT 150M 48TQFP
Lowest to $9.7829

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.5442 $64.6326
7+ $17.6773 $123.7411
11+ $17.1252 $188.3772
14+ $16.5719 $232.0066
19+ $16.0199 $304.3781
25+ $14.3624 $359.0600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,918 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess