EN
  • EN
  • DE

ADG601BRTZ-REEL

Part No ADG601BRTZ-REEL
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH SPST SOT23-6  /  1 Circuit IC Switch 1:1 2.5Ohm SOT-23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr Analog Devices Inc.
Package Tape & Reel
Switch Circuit SPST - NO
Number of Circuits 1
On-State Resistance (Max) 2.5Ohm
Voltage - Supply, Single (V+) 2.7V ~ 5.5V
Voltage - Supply, Dual (V±) ±2.7V ~ 5.5V
Switch Time (Ton, Toff) (Max) 120ns, 75ns
-3db Bandwidth 180MHz
Charge Injection 250pC
Channel Capacitance (CS(off), CD(off)) 50pF, 50pF
Current - Leakage (IS(off)) (Max) 250pA
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case SOT-23-6
Supplier Device Package SOT-23-6
Base Product Number ADG601
Other Names ADG601BRTZ-REELDKR,2156-ADG601BRTZ-REEL,ANAANAADG601BRTZ-REEL,ADG601BRTZ-REEL,ADG601BRTZ-REELCT,ADG601BRTZ-REELTR
Standard Package 10,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1261788-ADG601BRTZ-REEL
Ultra Librarian 3D Model Ultra Librarian ADG601BRTZ-REEL CAD Model

Description

The ADG601BRTZ-REEL is a high-performance CMOS switch fabricated by Analog Devices, Inc., a leader in the semiconductor industry. This switch is designed to deliver exceptional signal integrity with minimal distortion and is part of the company's extensive range of switch and multiplexer products. It is well-suited for a variety of applications, including precision test equipment, data acquisition systems, battery-powered instruments, and communication systems.

Key Features

  • Low On Resistance: The ADG601BRTZ-REEL boasts a low on resistance (typically 3 ohms), which ensures minimal signal loss and heat generation when the switch is in the on state.
  • Single Supply Operation: This device operates from a single supply voltage ranging from +3 V to +5 V, making it compatible with a wide array of systems and simplifying power supply design.
  • Fast Switching Times: With t<sub>ON of 20 ns and t<sub>OFF of 10 ns, the switch provides quick response times, which is crucial for high-speed signal switching applications.
  • Low Power Consumption: The ADG601BRTZ-REEL is optimized for low power consumption, drawing only 10 nA of quiescent current, making it ideal for power-sensitive applications.
  • Enhanced ESD Protection: The device features increased electrostatic discharge (ESD) protection, ensuring reliability and robustness in harsh environments.
  • Compact Package: Packaged in a small form factor (SOT-23), the ADG601BRTZ-REEL is perfect for space-constrained applications.

Applications

The versatility of the ADG601BRTZ-REEL makes it a preferred choice for various applications. It is commonly used in:

  • Sample and Hold Circuits
  • Audio and Video Switching
  • Test Equipment and Instrumentation
  • Analog Input/Output Multiplexing
  • Communication Systems

Ordering Information

The ADG601BRTZ-REEL is available in tape and reel packaging, facilitating efficient assembly during the manufacturing process. This packaging ensures safe and secure delivery of the product, minimizing the risk of damage during transport.

For detailed specifications, application notes, and further information about the ADG601BRTZ-REEL, visit the Analog Devices Inc. website or contact their customer support team. Incorporate this high-quality switch into your design to benefit from its performance, efficiency, and reliability.

You May Also Be Interested in

Texas Instruments
IC SWITCH SINGLE 16SO / 1 Circuit IC Switch 8:1 75Ohm 16-SO
Lowest to $0.5728
Texas Instruments
IC MUX/DEMUX 8X1 16SOIC / 1 Circuit IC Switch 8:1 75Ohm 16-SOIC
Lowest to $0.1972
Texas Instruments
IC MUX/DEMUX TRIPLE 2X1 16TSSOP / 3 Circuit IC Switch 2:1 75Ohm 16-TSSOP
Lowest to $0.2069
Texas Instruments
IC SWITCH 1X1 SC70-5 / 1 Circuit IC Switch 1:1 10Ohm SC-70-5
Lowest to $0.0406
Texas Instruments
IC MUX DUAL 8:1 170OHM 28TSSOP
Lowest to $10.0368
STMicroelectronics
IC SWITCH DUAL SPST 10QFN / 2 Circuit IC Switch 1:1 1.3Ohm 10-QFN (1.8x1.4)
Need more? Email Us
Vishay
Multiplexer Switch ICs 8-Ch Single Ended Multiplexer 3-16V
Lowest to $1.6046
Texas Instruments
IC MUX/DEMUX 8X1 16SOIC / 1 Circuit IC Switch 8:1 195Ohm 16-SOIC
Lowest to $0.9611
Texas Instruments
IC SWITCH QUAD 1X1 14TVSOP / 4 Circuit IC Switch 1:1 75Ohm 14-TVSOP
Lowest to $0.4293

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.3264 $53.2224
33+ $3.1158 $102.8214
50+ $3.0106 $150.5300
72+ $2.8000 $201.6000
93+ $2.6948 $250.6164
116+ $2.5895 $300.3820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,510 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess