EN
  • EN
  • DE

TS5MP646NYFPR

Part No TS5MP646NYFPR
Manufacturer Texas Instruments
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH SPDT 10 CIRC 36DSBGA  /  10 Circuit IC Switch 2:1 9Ohm 36-DSBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr Texas Instruments
Package Cut Tape (CT),
Product Status Not For New Designs
Switch Circuit SPDT
Number of Circuits 10
On-State Resistance (Max) 9Ohm
Channel-to-Channel Matching (ΔRon) 100mOhm
Voltage - Supply, Single (V+) 1.65V ~ 5.5V
-3db Bandwidth 3GHz
Channel Capacitance (CS(off), CD(off)) 1.5pF
Current - Leakage (IS(off)) (Max) 500nA
Crosstalk -40dB @ 1.25GHz
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 36-XFBGA, DSBGA
Supplier Device Package 36-DSBGA
Base Product Number TS5MP646
Other Names TS5MP646NYFPR,296-48835-2,296-48835-1,296-48835-6
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1261746-TS5MP646NYFPR
Ultra Librarian 3D Model Ultra Librarian TS5MP646NYFPR CAD Model

Description

Introducing the TS5MP646NYFPR by Texas Instruments

The TS5MP646NYFPR is a cutting-edge signal switch from the renowned semiconductor manufacturer, Texas Instruments. Designed with precision and versatility in mind, this product is an essential component for modern electronic systems that require high-performance signal routing solutions.

Key Features

  • Low On-Capacitance and On-Resistance: The TS5MP646NYFPR boasts a low on-capacitance (Con) and on-resistance (Ron), which ensures minimal signal distortion and maximizes signal integrity. This is particularly important for high-speed data applications where maintaining the quality of the signal is paramount.
  • Wide Bandwidth: With a wide bandwidth, this signal switch is capable of supporting various data rates, making it suitable for different interfaces such as PCI Express, SATA, USB, and many others. This versatility allows designers to use the switch in a multitude of applications without compromising performance.
  • Power-Off Protection: The device features power-off protection, which ensures that signals are not corrupted when the power is off. This enhances the reliability of the system and protects the integrity of the data being transmitted.
  • ESD Protection: Electrostatic discharge (ESD) protection is built into the TS5MP646NYFPR to safeguard against unexpected voltage spikes, which can be detrimental to electronic components.

Applications

The TS5MP646NYFPR is suitable for a wide range of applications, including but not limited to:

  • Mobile phones
  • Tablets
  • Notebooks
  • Personal computers
  • Data storage devices
  • Networking equipment

Package and Quality

The TS5MP646NYFPR comes in a compact QFN (YFP) package, which is ideal for space-constrained applications. The product adheres to Texas Instruments' stringent quality standards, ensuring reliability and performance in even the most demanding environments.

In conclusion, the TS5MP646NYFPR from Texas Instruments is a versatile and high-performance signal switch that is perfect for designers looking to enhance the efficiency and reliability of their electronic systems. With its robust feature set and wide application range, this product is set to become a staple in the industry.

You May Also Be Interested in

Intersil
IC SWITCH SPST SC70-5 / Circuit IC Switch
Lowest to $1.4645
Maxim Integrated
IC SWITCH SPST-NOX2 45OHM 20PLCC
Lowest to $71.0198
Renesas Electronics America
IC SWITCH SPST-NCX4 175OHM 16DIP
Lowest to $2.5826
Intersil
IC SW SPST-NO/NCX2 45OHM 16SOIC
Lowest to $43.4853
Maxim Integrated
IC SWITCH SPST-NOX2 45OHM 16SOIC
Need more? Email Us
Renesas Electronics America
IC SWITCH SP4TX2 100OHM 16TSSOP / 2 Circuit IC Switch 4:1 100Ohm 16-TSSOP
Lowest to $4.0475
Renesas Electronics America
IC SW SPST-NCX4 35OHM 16TSSOP
Lowest to $2.9250
Renesas Electronics America
IC SW SPST-NOX4 35OHM 16TSSOP
Lowest to $3.4926
Maxim Integrated
IC MUX DUAL 8:1 100OHM 28PLCC
Lowest to $58.6467

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6249 $56.8715
80+ $1.3332 $106.6560
120+ $1.2916 $154.9920
165+ $1.2499 $206.2335
210+ $1.2082 $253.7220
280+ $1.0833 $303.3240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,460 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess