The 2SD1622-TC is a high-performance NPN bipolar transistor manufactured by ON Semiconductor, a leader in energy-efficient innovations. This device is designed to meet the needs of a wide range of electronic applications, offering a blend of reliability and efficiency in a compact package.
Key Features
- High Current Capacity: The 2SD1622-TC can handle a substantial collector current, making it suitable for high-power applications.
- Low Saturation Voltage: It has a low collector-emitter saturation voltage, which contributes to reduced power loss and improved efficiency during operation.
- Fast Switching Speed: The transistor switches on and off rapidly, which is essential for high-speed signal processing and power regulation.
- High Reliability: ON Semiconductor's commitment to quality ensures that the 2SD1622-TC offers stable performance over its lifespan.
Applications
The versatility of the 2SD1622-TC allows it to be used in various applications, including but not limited to:
- Power Supply Circuits
- Audio Amplifiers
- DC-DC Converters
- Motor Controllers
- Switching Regulators
Product Specifications
Parameter
Value
Transistor Polarity
NPN
Collector-Emitter Voltage VCEO Max
50 V
Collector-Base Voltage VCBO
60 V
Emitter-Base Voltage VEBO
7 V
Collector Current - Continuous IC
1 A
Power Dissipation Pd
1 W
Operating and Storage Junction Temperature Range
-55 to +150 °C
Quality and Environmental Compliance
ON Semiconductor ensures that the 2SD1622-TC meets stringent quality standards and environmental regulations. The product is compliant with RoHS directives, reflecting the company's commitment to environmental responsibility.