EN
  • EN
  • DE

PMST5401,135

Part No PMST5401,135
Manufacturer NXP / Nexperia
Catalog Transistors (BJT) - Single
Description TRANS PNP 150V 0.3A SOT323
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Transistor Polarity PNP
Maximum Current Collector 300mA
VCEO Maximum Collector-Emitter Breakdown Voltage 150V
Max Vce (sat) 500mV @ 5mA, 50mA
Collector Cut-off Current(Max) 50nA (ICBO)
Typical Gain (hFE) (Min) 60 @ 10mA, 5V
Maximum Power Dissipation 200mW
Frequency - Transition 300MHz
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-323-3
Win Source Part Number 100637-PMST5401,135
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian PMST5401,135 CAD Model

Description

The PMST5401,135 from NXP Semiconductors is a high-performance, small signal NPN transistor that offers excellent amplification and switching characteristics. This versatile transistor is designed to meet the stringent requirements of today's advanced electronic circuits, making it a suitable choice for a wide range of applications in the industrial, automotive, and consumer electronics sectors.

Key Features

  • High Current Capability: The PMST5401,135 is capable of handling continuous collector currents up to 500 mA, making it ideal for high-power applications.
  • Low Voltage Operation: With a collector-emitter voltage (V<sub>CEO) of 150 V, it operates efficiently in low voltage circuits, which is critical for battery-powered devices and energy-saving applications.
  • High Transition Frequency: Featuring a high transition frequency (f<sub>T) of 100 MHz, this transistor is well-suited for amplification in high-frequency signal processing.
  • Low Saturation Voltage: The low collector-emitter saturation voltage ensures minimal power loss and heat generation, enhancing the overall efficiency of the circuit.

Applications

The PMST5401,135 is incredibly versatile, making it an excellent choice for a multitude of applications, including:

  • Switching and Amplification Circuits
  • Audio Amplifiers
  • Signal Processing
  • Power Management Systems
  • Driver Stages in Hi-Fi Amplifiers and Television Circuits

Quality and Reliability

NXP Semiconductors is known for their commitment to quality and the PMST5401,135 is no exception. It is manufactured to the highest standards, ensuring reliability and performance consistency. This product is available in a compact SOT-23 package, which is ideal for space-constrained applications.

Environmental Compliance

The PMST5401,135 is compliant with RoHS (Restriction of Hazardous Substances) directives, making it an environmentally friendly choice for manufacturers looking to create sustainable products.

With its robust design and versatile nature, the PMST5401,135 from NXP Semiconductors is a strong candidate for any application requiring a reliable and efficient NPN transistor.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 500V 0.3A SOT-223
Lowest to $10.1866
Nexperia USA Inc.
TRANS NPN 80V 1A SOT-223
Lowest to $0.3493
Nexperia USA Inc.
TRANS PNP 60V 1A SOT-89
Lowest to $8.7314
Nexperia USA Inc.
TRANS NPN 150V 0.5A DFN1010D-3
Lowest to $29.1045
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $1.4553
Nexperia USA Inc.
TRANS NPN 60V 1A SOT-89
Lowest to $11.6418
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.8732
MICROSS/On Semiconductor
TRANS NPN 45V 0.1A SOT23-3
Lowest to $0.1456
Nexperia USA Inc.
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess