EN
  • EN
  • DE

PH3075L+115

Part No PH3075L+115
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 75V 30A LFPAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 75V
Continuous Drain Current at 25°C 30A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 2.3V @ 1mA
Max Gate Charge 19nC @ 5V
Max Input Capacitance 2070pF @ 25V
Maximum Gate-Source Voltage ±15V
Power Dissipation (Max) 75W (Tc)
Maximum Rds On at Id,Vgs 28 mOhm @ 15A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package LFPAK56, Power-SO8
Dimension SC-100, SOT-669
Win Source Part Number 209880-PH3075L+115
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PH3075L+115 CAD Model

Description

NXP PH3075L+115: High-Efficiency MOSFET

The NXP PH3075L+115 is a cutting-edge, high-performance Metal-Oxide-Semiconductor Field-Effect Transistor (MOSFET) designed for efficiency and reliability in a wide range of applications. This component is part of NXP's renowned portfolio of power management solutions, engineered to meet the stringent requirements of modern electronic systems.

Key Features

  • Low On-Resistance: The PH3075L+115 boasts an exceptionally low on-resistance, which translates to reduced conduction losses and improved overall efficiency in power conversion applications.
  • High-Speed Switching: Designed for fast switching applications, this MOSFET enables high-frequency operation while minimizing switching losses, making it ideal for power supplies and DC-DC converters.
  • Enhanced Thermal Performance: With its optimized package design, the PH3075L+115 offers excellent thermal performance, ensuring reliable operation even under high power and temperature conditions.
  • Ruggedness: The device is engineered to withstand high energy pulses in the avalanche and commutation modes, which enhances its durability and longevity.

Applications

The versatility of the NXP PH3075L+115 allows it to be used across various sectors, including:

  • Switch Mode Power Supplies (SMPS)
  • Power management for computers, servers, and telecom systems
  • DC-DC Converters
  • Motor Control Circuits
  • Automotive applications and LED lighting

Product Specifications

The PH3075L+115 operates with a drain-source voltage (Vds) of up to 30V, and a continuous drain current (Id) of 75A, which allows for robust performance in high-power systems. Its gate-source voltage (Vgs) is rated at ±20V, offering a wide margin for gate drive voltage variations.

Quality and Reliability

NXP Semiconductors is committed to delivering high-quality products. The PH3075L+115 is no exception, as it undergoes rigorous testing and quality assurance processes to ensure it meets the highest industry standards for performance and reliability.

Environmental Considerations

Compliant with RoHS and Halogen-Free standards, the PH3075L+115 is designed with environmental responsibility in mind, reflecting NXP's dedication to sustainability and ecological considerations in its manufacturing processes.

You May Also Be Interested in

Infineon Technologies
MOSFET N-CH 100V 8.3A 8-SOIC
Lowest to $0.5419
NXP / Nexperia
IC TRANS RF LDMOS / RF Mosfet LDMOS (Dual) 28 V 800 mA 1.81GHz 17.4dB 71W NI-1230-4LS2L
Need more? Email Us
Rohm Semiconductor
MOSFET P-CH 20V 1A WEMT6
Lowest to $2.8240
STMicroelectronics
MOSFET N-CH 500V 15A TO-220FP
Need more? Email Us
STMicroelectronics
MOSFET N-CH 500V 7.5A TO-220FP
Lowest to $2.4717
IXYS
Polar HiPerFET Power MOSFET
Lowest to $5.1136
IXYS
HiPerFET Power MOSFETs
Need more? Email Us
STMicroelectronics
MOSFET N-CH 800V 6.5A TO-220FP
Lowest to $2.3539
STMicroelectronics
MOSFET N-CH 1000V 6.5A TO220FP
Lowest to $3.9201

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.2264 $61.3584
14+ $8.3911 $117.4754
22+ $8.1289 $178.8358
30+ $7.8667 $236.0010
38+ $7.6045 $288.9710
51+ $6.8180 $347.7180
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,600 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess