EN
  • EN
  • DE

MCR265-4

Part No MCR265-4
Manufacturer ON Semiconductor
Catalog SCRs - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family SCRs - Single
Manufacturer ON Semiconductor
Win Source Part Number 317895-MCR265-4
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MCR265-4 CAD Model

Description

The MCR265-4 is a Silicon Controlled Rectifier (SCR) manufactured by ON Semiconductor, known for its high surge capabilities and robust performance. This SCR is a pivotal component in a wide array of applications, including industrial, automotive, and consumer electronics where controlled rectification is required.

Key Features

  • Voltage Capacity: The MCR265-4 is designed to handle a peak repetitive off-state voltage (V<sub>DRM) of 400V, making it suitable for moderate voltage applications.
  • Current Rating: This SCR can sustain an average on-state current (I<sub>T(AV)) of 8A, which is ample for various power control applications.
  • Surge Current: It has an excellent surge current capability with a non-repetitive on-state current (I<sub>TSM) of 100A, ensuring reliability during transient conditions.
  • Gate Trigger Current: A low gate trigger current (I<sub>GT) makes the MCR265-4 easy to activate, enhancing its suitability for circuits with limited gate drive power.
  • Thermal Characteristics: The SCR comes with a maximum operating junction temperature (T<sub>J) of 125°C, ensuring stable performance under a range of thermal conditions.

Applications

The versatility of the MCR265-4 lends itself to numerous applications, including but not limited to:

  • Motor control circuits
  • Overvoltage crowbar protection
  • Controlled rectifier bridges
  • Capacitive discharge ignitions
  • Regulated power supplies

Package and Mounting

The MCR265-4 SCR is encapsulated in a TO-220AB package, which is a plastic package known for its ease of mounting and good thermal and electrical isolation. Its standard three-pin configuration allows for straightforward integration into existing designs.

Quality and Reliability

ON Semiconductor is committed to high standards of quality and reliability, and the MCR265-4 SCR is no exception. It is designed to meet or exceed the rigorous demands of the industrial and automotive industries, ensuring a reliable performance over the lifetime of the device.

You May Also Be Interested in

Littelfuse Inc.
NON-SENSITIVE GATE 65.0AS 600V
Lowest to $1.0781
Littelfuse Inc.
SCR NON-ISOLATE 600V 8A TO220
Lowest to $1.1639
ON Semiconductor
Sensitive Gate Silicon Controlled Rectifiers | THYRISTOR SCR 0.8A 100V TO-92
Lowest to $1.3456
Vishay
PHASE CONTROL SCR | SCR PHASE CNTL 55A 1200V TO247AC
Lowest to $4.7584
Vishay
SURFACE MOUNTABLE PHASE CONTROL SCR | SCR PHASE CONT 800V 16A D2PAK
Need more? Email Us
Littelfuse Inc.
SCR SENS 200V 4A SMT TO-252AA
Need more? Email Us
Littelfuse Inc.
SCR NON-SENS 200V 1A DO-214
Lowest to $1.3450
Weida Semiconductor
800V 1A Surface Mount SOT-223
Lowest to $0.0898
STMicroelectronics
High current density per square mm | SCR NON-SENS 600V 12A DPAK
Lowest to $0.8312

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess