EN
  • EN
  • DE
  • IT

MAX7427CUA+

Part No MAX7427CUA+
Manufacturer Maxim Integrated
Catalog Interface - Filters - Active
Description IC FILTER 12KHZ LOWPASS 8UMAX
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Packaging Tube
Filter Type Elliptic, Low Pass Switched Capacitor
Frequency - Cutoff or Center 12kHz
Number of Filters 1
Filter Order 5th
Supply Voltage (V) 2.7V ~ 3.6V
Mounting Style SMD
Manufacturer Package 8-TSSOP, 8-MSOP
Supplier Device Package 8-uMAX
Part Number Series MAX7427
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 812474-MAX7427CUA+
Ultra Librarian 3D Model Ultra Librarian MAX7427CUA+ CAD Model

Description

Maxim Integrated MAX7427CUA+ Low-Pass Filter

The Maxim Integrated MAX7427CUA+ is a high-performance, 5th-order, low-pass filter designed to provide optimal noise reduction for a wide range of applications. Engineered with precision and reliability in mind, this filter is part of the MAX7427 series, known for their exceptional filtering capabilities with a sharp roll-off and low ripple.

Key Features

  • Filter Type: The MAX7427CUA+ is a 5th-order, elliptic, low-pass filter that delivers a steep attenuation curve beyond the cutoff frequency, ensuring minimal signal degradation and interference in your designs.
  • Operating Frequency: It has a fixed operating frequency, providing a stable and consistent filtering performance across various conditions.
  • Low Distortion: This filter is designed to have low distortion characteristics, making it an excellent choice for audio applications and signal processing where maintaining signal integrity is crucial.
  • Single-Supply Operation: The device operates from a single +5V supply, simplifying power supply design and reducing system complexity.
  • Compact Package: Housed in an 8-pin µMAX package, the MAX7427CUA+ is designed for space-constrained applications without compromising on performance.
  • Power-Saving Mode: With a power-saving shutdown mode, this filter can help reduce power consumption in battery-operated devices when not in use.

Applications

The versatility of the MAX7427CUA+ makes it suitable for a variety of applications, including:

  • Anti-aliasing for data acquisition systems
  • Noise reduction in digital signal processing
  • Audio equipment and sound systems
  • Wireless transceivers
  • Medical equipment signal processing

Quality and Reliability

Maxim Integrated is known for its commitment to quality, and the MAX7427CUA+ is no exception. It is built to meet the high standards of performance and reliability that engineers expect from Maxim products. Whether you're designing a professional audio system or a sophisticated medical device, the MAX7427CUA+ offers the filtering precision you need to ensure clear, clean signal processing.

You May Also Be Interested in

Texas Instruments
FLTR EQUIRIPPLE
Lowest to $16.4347
Maxim Integrated
SWITCHED CAPACITOR FILTER
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL 32QFN / Filter IC Order 32-QFN (5x5)
Lowest to $4.8950
Cirrus Logic Inc.
IC FILTER DIGITAL 64TQFP / Digital Filter IC Digital 2nd Order 64-TQFP (10x10)
Need more? Email Us
Maxim Integrated
IC FILTER 150KHZ LOWPASS 24DIP
Need more? Email Us
Texas Instruments
Filters - Active RoHS
Lowest to $32.5970
Analog Devices Inc.
IC FILTER BAND PASS 32LFCSP / Band Pass Filter IC Band Pass Order 3.45GHz ~ 6.25GHz 32-LFCSP (5x5)
Lowest to $347.7015
Texas Instruments
CONTINUOUS TIME FILTER
Lowest to $4.0291
Harris Corporation
DAUL FIR FILTER
Lowest to $72.2476

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.3268 $56.2484
32+ $3.5502 $113.6064
49+ $3.4393 $168.5257
68+ $3.3283 $226.3244
88+ $3.2174 $283.1312
117+ $2.8846 $337.4982
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 31,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess