EN
  • EN
  • DE
  • IT

DS1232LPSN+

Part No DS1232LPSN+
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC MICRO MONITOR LP 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain, Push-Pull
Reset Active High/Active Low
Reset Timeout Adjustable/Selectable
Voltage - Threshold 4.37V, 4.62V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 038332-DS1232LPSN+
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in System Monitoring
Ultra Librarian 3D Model Ultra Librarian DS1232LPSN+ CAD Model

Description

Maxim Integrated DS1232LPSN+ MicroMonitor Chip

The DS1232LPSN+ is a robust MicroMonitor chip designed by Maxim Integrated to ensure reliable operation of microprocessor (µP) systems. This compact and efficient component provides a comprehensive solution for monitoring the functionality and stability of µP systems, making it an essential addition to a wide range of electronic applications.

Key Features:

  • Power Monitoring: The DS1232LPSN+ actively monitors the power supply voltages. It guarantees that the µP is only operational when the power supply is within acceptable limits. In the event of a power failure, the device automatically forces a reset to protect the system.
  • Microprocessor Reset: With precision timing functionality, the chip can generate a reset signal upon power-up, power-down, and brownout conditions. This ensures that the µP starts in a known state and prevents code execution errors due to inadequate initialization.
  • Watchdog Timer: The built-in watchdog timer serves as a fail-safe feature, triggering a system reset if the µP fails to provide a periodic signal within a preset timeframe. This helps to recover from a software lock-up or other faults that might otherwise cause a system hang.
  • Manual Reset: The DS1232LPSN+ also includes a manual reset input, allowing for an external trigger to reset the system, which is useful for maintenance or emergency recovery procedures.
  • Temperature Range: The device operates reliably over an extended temperature range, making it suitable for industrial applications with harsh environmental conditions.
  • Compatibility: It is designed to interface seamlessly with most µP systems, providing a versatile solution for various applications.

Applications:

The DS1232LPSN+ is ideal for use in systems that cannot tolerate any disruption or data loss. It is widely used in:

  • Embedded systems
  • Industrial controllers
  • Computers and servers
  • Communication equipment

With its robust set of features, the DS1232LPSN+ from Maxim Integrated ensures the reliable operation of µP systems, safeguarding against power anomalies and system failures. Its ability to maintain system integrity under a variety of conditions makes it an indispensable component for developers and engineers looking to enhance system reliability and performance.

You May Also Be Interested in

Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Lowest to $0.8101
Maxim Integrated
IC SUPERVISOR 1 CHANNEL SOT143-4
Lowest to $5.3294
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Lowest to $0.5910
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Need more? Email Us
Microchip Technology
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Need more? Email Us
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.8896
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us
Texas Instruments
IC OPAMP / Supervisor Open Drain or Open Collector 1 Channel 5-X2SON (0.8x0.8)
Lowest to $0.5845
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1305

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $2.0206 $70.7210
80+ $1.6584 $132.6720
125+ $1.6066 $200.8250
170+ $1.5549 $264.3330
220+ $1.5032 $330.7040
290+ $1.3479 $390.8910
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess