EN
  • EN
  • DE

ADM6306D329ARJZ-R7

Part No ADM6306D329ARJZ-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Supervisors
Description IC SUPERVISOR 2 CHANNEL SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
Mfr Analog Devices Inc.
Series -
Package Tape & Reel
Product Status Active
Type Multi-Voltage Supervisor
Number of Voltages Monitored 2
Voltage - Threshold 2.93V, Adj
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 140ms Minimum
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case SC-74A, SOT-753
Supplier Device Package SOT-23-5
Base Product Number ADM6306
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1377756-ADM6306D329ARJZ-R7
Ultra Librarian 3D Model Ultra Librarian ADM6306D329ARJZ-R7 CAD Model

Description

Analog Devices Inc.'s ADM6306D329ARJZ-R7: A Superior Voltage Monitoring Solution

The ADM6306D329ARJZ-R7 is a high-precision supervisory circuit designed and manufactured by Analog Devices Inc., a leader in the semiconductor industry. This compact, robust component is engineered to monitor power supplies in digital systems, ensuring that the system operates reliably within its voltage thresholds. It is an essential part of any sensitive electronic equipment requiring precise voltage supervision to avoid data corruption, reset failures, or damage due to irregular power supply levels.

Key Features of the ADM6306D329ARJZ-R7

  • High Accuracy Monitoring: The device provides precise voltage monitoring for 3.29V power supplies, safeguarding your system against voltage fluctuations.
  • Low Power Consumption: Designed for energy efficiency, the ADM6306D329ARJZ-R7 consumes minimal power, making it ideal for portable and battery-powered applications.
  • Reset Output: It features an active-low reset output, which provides a clear indication whenever the monitored voltage falls below the acceptable range.
  • Compact SOT-23 Package: The component is housed in a small SOT-23 package, allowing for space-saving PCB design and integration into a wide array of applications.
  • Wide Operating Temperature Range: It operates reliably over a broad temperature range, suitable for industrial and automotive environments.

Applications

The ADM6306D329ARJZ-R7 is versatile and can be used in various applications that demand reliable voltage supervision, including:

  • Microprocessor/Digital Systems
  • Portable/Battery-Powered Equipment
  • Industrial Controllers
  • Automotive Electronics
  • Data Communications Systems

Ensuring System Integrity with ADM6306D329ARJZ-R7

With its precise voltage monitoring capabilities and low power consumption, the ADM6306D329ARJZ-R7 from Analog Devices Inc. is an excellent choice for designers looking to enhance system integrity and prevent failures due to power supply issues. Whether used in consumer electronics or mission-critical industrial applications, this supervisory circuit is a reliable safeguard for your electronic systems.

Incorporating the ADM6306D329ARJZ-R7 into your design will not only contribute to the overall robustness of your application but also provide peace of mind that your system is protected against unexpected power supply deviations.

You May Also Be Interested in

Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-8
Lowest to $2.3459
Analog Devices Inc.
IC SUPERVISOR 4 CHANNEL 16SSOP
Lowest to $9.0224
Texas Instruments
IC POWER
Lowest to $0.7015
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SC70-4
Lowest to $1.9792
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
MICROSS/On Semiconductor
IC SUPERVISOR 1 CHANNEL 5TSOP
Lowest to $0.2911
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess