EN
  • EN
  • DE
  • IT

R3671

Part No R3671
Manufacturer Bourns Inc.
Catalog Oscillators
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Bourns Inc.
Win Source Part Number 042280-R3671
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian R3671 CAD Model

Description

The Bourns R3671 is a precision resistor network designed for use in a wide variety of electronic circuits. It offers multiple resistors in a single package, providing matched resistance values and tight tolerances which are critical for applications requiring high accuracy and stability. These networks minimize board space compared to using discrete resistors and enhance circuit performance due to the close matching and tracking characteristics of the integrated resistors.

Applications

  • Voltage dividers: Used to accurately divide a voltage into smaller, precise levels.
  • Feedback networks: Found in operational amplifiers and other feedback circuits for stable gain control.
  • Current sensing: Used to measure current flow through a circuit accurately.
  • Bridge circuits: Employed in Wheatstone bridges for precise measurement of resistance changes.
  • Instrumentation amplifiers: Provides precise gain settings in instrumentation amplifiers.

Features

  • Multiple Resistors in a Single Package: Saves board space and simplifies assembly.
  • Tight Resistance Tolerance: Provides accurate resistance values for precision circuits.
  • Low Temperature Coefficient: Ensures stable performance over a wide temperature range.
  • High Stability: Maintains resistance values over time, ensuring long-term reliability.
  • RoHS Compliant: Environmentally friendly, meeting Restriction of Hazardous Substances directives.

Benefits

  • Improved Circuit Accuracy: Tight tolerances and matched resistance values enhance the overall accuracy of the circuit.
  • Reduced Board Space: Integration of multiple resistors in a single package saves valuable board space.
  • Enhanced Stability: Low temperature coefficient and high stability ensure consistent performance over time and temperature variations.
  • Simplified Assembly: Fewer components to place and solder reduces assembly time and cost.
  • Increased Reliability: Robust design and construction ensure long-term reliability.

These resistor networks are commonly available in various resistance values and configurations. They are available in through-hole and surface-mount packages. Detailed specifications, including resistance values, tolerance, temperature coefficient, and power rating, are specified in the manufacturer's datasheet. Proper handling precautions should be observed during assembly, and the device should be operated within its specified ratings to ensure optimal performance and reliability.

You May Also Be Interested in

Epson Electronics America Inc-Semiconductor Div
TG5032SFN 40.0000M-CBGNNAB: TCXO
Need more? Email Us
Diodes Incorporated
CRYSTAL 14.31818MHZ 18PF SMD / 14.31818 MHz ±30ppm Crystal 18pF 50 Ohms 4-SMD, No Lead
Lowest to $0.7086
Microchip Technology
MEMS OSC XO 100.0000MHZ HCSL SMD / 100 MHz XO (Standard) HCSL Oscillator 2.25V ~ 3.6V Enable/Disable 6-VDFN
Lowest to $3.7288
Microchip Technology
MEMS OSC XO 50.0000MHZ CMOS SMD / 50 MHz XO (Standard) CMOS Oscillator 2.25V ~ 3.6V Standby (Power Down) 6-VDFN
Need more? Email Us
Diodes Incorporated
XTAL OSC XO 156.25000MHZ PECL
Lowest to $2.5226
SiTIME
MEMS OSC XO 54.0000MHZ LVCMOS LV
Need more? Email Us
Microchip Technology
MEMS OSC XO 27.0000MHZ CMOS SMD / 27 MHz XO (Standard) CMOS Oscillator 1.8V ~ 3.3V Standby (Power Down) 4-SMD, No Lead
Need more? Email Us
Microchip Technology
MEMS OSC XO 156.2539MHZ LVPECL / 156.2539 MHz XO (Standard) LVPECL Oscillator 2.25V ~ 3.6V Enable/Disable 6-VDFN
Need more? Email Us
Microchip Technology
DIFFERENTIAL XO +2.5 VDC +/-5% L
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.5265 $65.8125
300+ $0.4321 $129.6300
465+ $0.4179 $194.3235
640+ $0.4049 $259.1360
830+ $0.3920 $325.3600
1,110+ $0.3506 $389.1660
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,900 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess