EN
  • EN
  • DE

DSC1124NI1-100.0000T

Part No DSC1124NI1-100.0000T
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC XO 100.0000MHZ HCSL SMD / 100 MHz XO (Standard) HCSL Oscillator 2.25V ~ 3.6V Enable/Disable 6-VDFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSC1124
Package Tape & Reel
Product Status Active
Base Resonator MEMS
Type XO (Standard)
Frequency 100 MHz
Function Enable/Disable
Output HCSL
Voltage - Supply 2.25V ~ 3.6V
Frequency Stability ±50ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 42mA
Mounting Type Surface Mount
Package / Case 6-VDFN
Size / Dimension 0.276" L x 0.197" W (7.00mm x 5.00mm)
Height - Seated (Max) 0.035" (0.90mm)
Current - Supply (Disable) (Max) 22mA
Base Product Number DSC1124
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 869692-DSC1124NI1-100.0000T
Ultra Librarian 3D Model Ultra Librarian DSC1124NI1-100.0000T CAD Model

Description

Product Overview: DSC1124NI1-100.0000T

The DSC1124NI1-100.0000T is a high-performance silicon MEMS oscillator manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This precision oscillator is designed to meet the stringent requirements of modern electronic systems, offering a stable and reliable clocking solution that is ideal for a wide range of applications, including telecommunications, networking, storage, and industrial markets.

Key Features

  • Frequency: The device boasts a fixed output frequency of 100.0000 MHz, providing a precise and stable frequency source for high-speed digital circuits.
  • Supply Voltage: It operates at a nominal supply voltage of 1.8V, which helps to minimize power consumption and makes it suitable for low-power applications.
  • Package: The DSC1124NI1-100.0000T comes in a compact 6-SMD, no lead package, allowing for efficient use of board space in space-constrained designs.
  • Temperature Stability: It features excellent temperature stability, ensuring consistent performance across a wide temperature range, which is critical for applications that operate in varying environmental conditions.
  • Low Jitter: The oscillator is engineered to deliver low phase jitter, which is essential for maintaining signal integrity in high-speed communication systems.

Benefits and Applications

The DSC1124NI1-100.0000T is designed to provide a multitude of benefits for designers and engineers. Its MEMS technology offers enhanced reliability and resilience to environmental stressors compared to traditional quartz-based oscillators. It is an ideal choice for applications where space is at a premium, and power efficiency is a priority.

With its high frequency stability and low jitter, the DSC1124NI1-100.0000T is well-suited for use in applications such as high-speed data transfer, wireless communication, and advanced computing systems. Its robust performance under varying conditions makes it an excellent choice for industrial automation, portable electronics, and IoT devices that require a dependable clock source for optimal operation.

Microchip Technology's commitment to quality ensures that the DSC1124NI1-100.0000T is a reliable and high-performing component that can help streamline product development and enhance the performance of the end product.

Ordering and Availability

The DSC1124NI1-100.0000T is available for order from Microchip Technology and its authorized distributors. Detailed specifications, datasheets, and additional product resources can be found on the Microchip Technology website, helping customers make an informed decision for their specific design needs.

You May Also Be Interested in

Silicon Labs
OSC CMEMS 24.0000MHZ LVCMOS
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC VCOCXO 10.0000MHZ SNWV
Need more? Email Us
AVX Corp/Kyocera Corp
XTAL OSC XO 75.0000MHZ CMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 500.0000MHZ LVDS
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us
Microchip Technology
MEMS OSC XO 10.7000MHZ CMOS SMD
Need more? Email Us
Connor-Winfield Corporation
OSC VCOCXO 10.0MHZ 5.0V CMOS TH
Need more? Email Us
Silicon Labs
OSC CMEMS 24.0000MHZ LVCMOS
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC VCOCXO 10.0000MHZ SNWV
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.3293 $59.9274
43+ $2.7317 $117.4631
66+ $2.6463 $174.6558
91+ $2.5610 $233.0510
117+ $2.4756 $289.6452
157+ $2.2196 $348.4772
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,250 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess