EN
  • EN
  • DE

SIT8924BAB73-33E-27.000000

Part No SIT8924BAB73-33E-27.000000
Manufacturer SiTIME
Catalog Oscillators
Description MEMS OSC XO 27.0000MHZ LVCMOS LV
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Crystals
Features XO (Standard) LVCMOS, LVTTL Oscillator 3.3V Enable/Disable 4-SMD, No Lead
Manufacturer SiTIME
Series SiT8924B
Package Strip
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 4-SMD, No Lead
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number SIT8924BAB73-33E-27.000000G, SIT8924BAB73-33E-27.000000X, 3417-SIT8924BAB73-33E-27.000000CT-SL, SIT8924BAB73-33E-27.000000Y, SIT8924BAB73-33E-27.000000S, 1473-SIT8924BAB73-33E-27.000000, SIT8924BAB73-33E-27.000000D, SIT8924BAB73-33E-27.000000T, SIT8924BAB73-33E-27.000000E
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 895174-SIT8924BAB73-33E-27.000000
Ultra Librarian 3D Model Ultra Librarian SIT8924BAB73-33E-27.000000 CAD Model

Description

The SiT8924B is a 4-SMD, no lead crystal oscillator manufactured by SiTIME.

  • Operating Temperature: -40°C to 125°C
  • Oscillator Type: XO (standard) LVCMOS, LVTTL
  • Function: 3.3V Enable/Disable
  • Mounting Type: Surface Mount
  • Category: Crystals
  • ECCN: EAR99
  • Quantity per Package: 1
  • HTSUS: 8542.39.0001
  • Other Part Numbers: SIT8924BAB73-33E-27.000000G, SIT8924BAB73-33E-27.000000X, 3417-SIT8924BAB73-33E-27.000000CT-SL, SIT8924BAB73-33E-27.000000Y, SIT8924BAB73-33E-27.000000S, 1473-SIT8924BAB73-33E-27.000000, SIT8924BAB73-33E-27.000000D, SIT8924BAB73-33E-27.000000T, and SIT8924BAB73-33E-27.000000E

You May Also Be Interested in

Abracon LLC
XTAL OSC VCXO 96.0000MHZ LVCMOS
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC VCOCXO 10.0000MHZ SNWV
Need more? Email Us
Crystek Corporation
XTAL OSC SO 500.0000MHZ SNWV
Need more? Email Us
Silicon Labs
OSC CMEMS 40.0000MHZ LVCMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 500.0000MHZ LVDS
Need more? Email Us
Silicon Labs
OSC CMEMS 24.0000MHZ LVCMOS
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC VCOCXO 10.0000MHZ SNWV
Need more? Email Us
Abracon LLC
XTAL OSC OCXO 10.0000MHZ SNWV TH
Need more? Email Us
Crystek Corporation
XTAL OSC SO 1.0000GHZ SNWV
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0676 $51.6900
59+ $1.6965 $100.0935
92+ $1.6435 $151.2020
126+ $1.5905 $200.4030
163+ $1.5375 $250.6125
218+ $1.3784 $300.4912
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess