EN
  • EN
  • DE

DSA1001DL3-012.2888TVAO

Part No DSA1001DL3-012.2888TVAO
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSCILLATOR, AUTOMOTIVE, CMO / 12.2888 MHz XO (Standard) CMOS Oscillator 1.7V ~ 3.6V Standby (Power Down) 4-VDFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSA1001
Package Bulk
Base Resonator MEMS
Type XO (Standard)
Frequency 12.2888 MHz
Function Standby (Power Down)
Output CMOS
Voltage - Supply 1.7V ~ 3.6V
Frequency Stability ±20ppm
Temperature Range - Operating -40°C ~ 105°C
Current - Supply (Max) 8mA
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-VDFN
Size / Dimension 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height - Seated (Max) 0.035" (0.90mm)
Current - Supply (Disable) (Max) 15µA
Base Product Number DSA1001
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1344591-DSA1001DL3-012.2888TVAO
Ultra Librarian 3D Model Ultra Librarian DSA1001DL3-012.2888TVAO CAD Model

Description

Product Overview: DSA1001DL3-012.2888TVAO

The DSA1001DL3-012.2888TVAO is a high-performance, precision integrated circuit from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This product is designed to cater to the demanding needs of advanced electronic systems across a wide range of industries, including telecommunications, computing, industrial, and automotive sectors.

At the heart of this device is an ultra-stable, low-jitter clock oscillator that ensures reliable and consistent performance. With an operating frequency of 12.288 MHz, the DSA1001DL3-012.2888TVAO is ideally suited for applications requiring precise timing solutions, such as high-speed digital signal processing, data conversion, and network synchronization.

The robust design of this product ensures that it can withstand harsh industrial environments while maintaining its precision. It offers excellent temperature stability and is designed to operate over a wide temperature range, making it a versatile choice for various applications. The DSA1001DL3-012.2888TVAO is also characterized by its low power consumption, which is critical for energy-sensitive applications.

The package of the DSA1001DL3-012.2888TVAO is engineered to facilitate easy integration into system designs. Its compact footprint allows for efficient use of board space, which is particularly beneficial in densely populated PCBs. Furthermore, its compatibility with standard manufacturing processes makes it a convenient choice for high-volume production.

In terms of connectivity, this Microchip Technology product offers flexible interfacing options, ensuring that it can be seamlessly incorporated into a variety of system architectures. The reliability and long-term availability of the DSA1001DL3-012.2888TVAO make it a trusted component for designers looking to create future-proof solutions.

To sum up, the DSA1001DL3-012.2888TVAO from Microchip Technology stands out as a reliable, efficient, and precise clock oscillator solution. Its combination of performance, durability, and design flexibility makes it an excellent choice for designers aiming to enhance the capabilities of their electronic systems.

You May Also Be Interested in

Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ SNWV
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 500.0000MHZ LVDS
Need more? Email Us
Microchip Technology
MEMS OSC XO 10.7000MHZ CMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 100.0000MHZ LVCMOS
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Abracon LLC
XTAL OSC OCXO 10.0000MHZ SNWV TH
Need more? Email Us
Crystek Corporation
XTAL OSC XO 20.0000MHZ HCMOS
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC VCOCXO 10.0000MHZ SNWV
Need more? Email Us
TXC CORPORATION
MEMS OSC XO 72.0000MHZ CMOS SMD
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess