EN
  • EN
  • DE
  • IT

SEL3834B-156.2500

Part No SEL3834B-156.2500
Manufacturer Diodes Incorporated
Catalog Oscillators
Description XTAL OSC XO 156.25000MHZ PECL
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Diodes Incorporated
Package Bulk
Product Status Obsolete
Standard Package 1 pcs
REACH Status REACH Unaffected
ECCN OBSOLETE
Win Source Part Number 1092291-SEL3834B-156.2500
Ultra Librarian 3D Model Ultra Librarian SEL3834B-156.2500 CAD Model

Description

The SEL3834B-156.2500 is a high-performance, low-jitter clock generator from Diodes Incorporated, designed to meet the stringent requirements of today's advanced electronic systems. This precision clock generator is an ideal solution for applications requiring a stable and reliable clock source with a fixed frequency of 156.2500 MHz.

Key Features

  • High Frequency Stability: The SEL3834B-156.2500 offers excellent frequency stability, making it suitable for applications that cannot tolerate frequency variations.
  • Low Jitter Performance: With its low jitter characteristics, this clock generator ensures high-quality signal integrity, which is crucial for high-speed data communication and digital signal processing.
  • Single Fixed Output Frequency: The device provides a single, fixed output frequency of 156.2500 MHz, which simplifies design considerations for system architects.
  • Wide Operating Temperature Range: The SEL3834B-156.2500 is designed to operate over a broad temperature range, making it suitable for use in environments with varying thermal conditions.
  • Compact Packaging: Housed in a compact package, the SEL3834B-156.2500 is ideal for space-constrained applications without compromising performance.

Applications

The SEL3834B-156.2500 is versatile and can be used in a variety of applications, including but not limited to:

  • Networking equipment such as routers, switches, and network interface cards
  • Telecommunication infrastructure including base stations and transmission systems
  • Data centers and storage systems requiring precise timing solutions
  • Industrial and medical electronics where timing accuracy is paramount

Quality and Reliability

Diodes Incorporated is known for its commitment to quality and reliability, and the SEL3834B-156.2500 is no exception. It is manufactured using state-of-the-art processes and is subject to rigorous testing to ensure it meets the highest standards of performance and durability.

For detailed technical specifications, application notes, and support documentation, customers are encouraged to visit the Diodes Incorporated website or contact their sales representative.

You May Also Be Interested in

Diodes Incorporated
CRYSTAL 22.1184MHZ 20PF SMD / 22.1184 MHz ±20ppm Crystal 20pF 60 Ohms 4-SMD, No Lead
Lowest to $0.6014
Microchip Technology
CMOS XO +2.5 VDC 15PF -10C TO +7
Need more? Email Us
SiTIME
MEMS OSC XO 25.0000MHZ LVCMOS LV / 25 MHz XO (Standard) LVCMOS, LVTTL Oscillator 3.3V Enable/Disable 4-SMD, No Lead
Need more? Email Us
Microchip Technology
CMOS XO +3.3 VDC 15PF -40C TO +8
Need more? Email Us
ECS Inc.
XTAL OSC TCXO 14.7456MHZ HCMOS / 14.7456 MHz TCXO HCMOS Oscillator 3.3V 4-SMD, No Lead
Lowest to $3.0695
Diodes Incorporated
CRYSTAL 12.0000MHZ 12PF SMD / 12 MHz ±20ppm Crystal 12pF 100 Ohms 4-SMD, No Lead
Lowest to $0.5265
Diodes Incorporated
XTAL OSC XO 33.333333MHZ CMOS / 33.333333 MHz XO (Standard) CMOS Oscillator 3.3V 4-SMD, No Lead
Need more? Email Us
TST - Tamsan
48/10/18/3.2X2.5
Lowest to $0.5868
Diodes Incorporated
XTAL OSC XO 64.0000MHZ CMOS SMD / 64 MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
Lowest to $1.7696

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.5226 $75.6780
65+ $2.0698 $134.5370
100+ $2.0051 $200.5100
135+ $1.9404 $261.9540
175+ $1.8758 $328.2650
235+ $1.6817 $395.1995
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,664 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess