EN
  • EN
  • DE

CS5376A-IQZ

Part No CS5376A-IQZ
Manufacturer Cirrus Logic Inc.
Catalog Interface - Filters - Active
Description IC FILTER DIGITAL 64TQFP / Digital Filter IC Digital 2nd Order 64-TQFP (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Filters - Active
Mfr Cirrus Logic Inc.
Package Tray
Product Status Obsolete
Filter Type Digital
Number of Filters 4
Filter Order 2nd
Voltage - Supply 3V ~ 5V
Mounting Type Surface Mount
Package / Case 64-LQFP
Supplier Device Package 64-TQFP (10x10)
Base Product Number CS5376
Standard Package 160 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 580676-CS5376A-IQZ
Ultra Librarian 3D Model Ultra Librarian CS5376A-IQZ CAD Model

Description

The CS5376A-IQZ is an active filter integrated circuit (IC) designed for interface applications.

  • Category: Integrated Circuits (ICs) Interface - Active Filters
  • Filter Order: 2nd Order
  • Voltage Supply: 3V to 5V
  • Package: 64-LQFP
  • Mounting Type: Surface Mount
  • Filters: 4
  • Manufacturer: Cirrus Logic Inc.
  • Status: Obsolete
  • MSL: 3 (168 Hours)

You May Also Be Interested in

Rohm Semiconductor
Band-pass filter for spectrum analyzer for car audio systems
Lowest to $5.0289
Linear Technology
Low Noise, Fast, Quad Universal Filter Building Block
Lowest to $12.7743
Analog Devices Inc.
IC FILTER 3.5-50MHZ LOPASS 32SMT
Lowest to $41.7858
Texas Instruments
IC FILTER DUAL SWITCH CAP 20SOIC / Active Filter Dual SW-CAP UNIV 4th Order 100kHz 20-Pin SOIC T/R
Lowest to $123.1344
Linear Technology
Need more? Email Us
Linear Technology
IC FILTER BUILDING BLOCK 24-SOIC
Lowest to $37.5387
Linear Technology
IC FILTER BUILDING BLOCK 24-DIP
Lowest to $44.1441
Cirrus Logic Inc.
24-Bit, 96 kHz Stereo A/D Converter  / 24-BIT, 96KHZ STEREO A/D CONVERTER
Lowest to $6.5223
Texas Instruments
Lowest to $30.5777

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess