EN
  • EN
  • DE

AD7898AR-3

Part No AD7898AR-3
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT SAR 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features 12 Bit Analog to Digital Converter 1 Input 1 SAR 8-SOIC
Manufacturer Analog Devices Inc.
Package Tube
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name AD7898
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 909831-AD7898AR-3
Ultra Librarian 3D Model Ultra Librarian AD7898AR-3 CAD Model

Description

The AD7898AR-3 is a high-performance, low-power, 12-bit analog-to-digital converter (ADC) from Analog Devices Inc., an industry leader in high-fidelity signal processing technology. This ADC is designed to offer a combination of speed, accuracy, and ease of use that makes it suitable for a wide range of applications, including industrial control systems, medical instruments, and data acquisition systems.

Key Features:

  • High Resolution: The AD7898AR-3 boasts a 12-bit resolution, ensuring precise digital representation of the analog input signal.
  • Fast Conversion Rate: With a conversion rate of up to 1.5 MSPS (Mega Samples Per Second), this ADC is capable of handling high-speed signal processing tasks with ease.
  • Single Supply Operation: The device operates from a single 5 V power supply, simplifying power management in embedded systems.
  • Low Power Consumption: It features low power consumption, making it ideal for battery-powered or energy-efficient applications.
  • Flexible Input Range: The input range is configurable, allowing the ADC to accommodate various signal amplitudes for versatile use across different applications.
  • Serial Interface: The AD7898AR-3 includes a serial interface, which is compatible with standard SPI, QSPI, MICROWIRE, and DSP interface standards, providing easy integration with most microcontrollers and digital systems.
  • Compact Package: The ADC comes in a compact 16-pin SOIC (Small Outline Integrated Circuit) package, saving valuable board space in space-constrained applications.

Applications:

  • Process Control and Industrial Automation
  • Data Acquisition Systems
  • Medical Instrumentation
  • Battery-Powered Instruments
  • Portable Equipment

The AD7898AR-3 from Analog Devices Inc. represents a seamless blend of performance and versatility, making it a top choice for engineers and designers who require a reliable ADC for their sophisticated electronic systems. Its robust feature set ensures that it can meet the demanding requirements of precision data conversion in a multitude of applications.

You May Also Be Interested in

Texas Instruments
IC ADC 16BIT 16-DSBGA
Need more? Email Us
Texas Instruments
16 Bit Analog to Digital Converter Sigma-Delta SOT-23-6
Lowest to $1.0478
Texas Instruments
IC ADC 12BIT SOT-23-THIN
Need more? Email Us
Hangzhou RuiMeng Technology Co., Ltd.
16 Bit Analog to Digital Converter 2 Input Sigma-Delta MSOP-10
Lowest to $2.7652
Texas Instruments
IC ADC 10BIT 8-VSSOP
Need more? Email Us
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Cirrus Logic Inc.
SPI 2.7V~5.5V SSOP-20-208mil Analog to Digital Converters (ADC) RoHS
Lowest to $15.1344
Texas Instruments
IC ADC 16BIT 16-WQFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $93.5458 $93.5458
2+ $90.6225 $181.2450
3+ $87.6992 $263.0976
4+ $84.7758 $339.1032
5+ $76.0059 $380.0295
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,930 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess