EN
  • EN
  • DE

BL8528

Part No BL8528
Manufacturer SHANGHAI BELLING CO., LTD.
Catalog END - OF - LIFE
Description The BL8528 is a synchronous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SHANGHAI BELLING CO., LTD.
Win Source Part Number 1153629-BL8528
Manufacturer Homepage www.belling.com.cn
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BL8528 CAD Model

Description

The BL8528 is a synchronous rectified step-down converter manufactured by Shanghai Belling Co., Ltd. It is designed to provide a highly efficient power conversion solution for various electronic devices. This converter is capable of delivering a stable output voltage from a wide input voltage range.

Applications:

  • Portable Devices
  • Power Banks
  • Battery Chargers
  • Point-of-Load Regulation
  • Distributed Power Systems
  • Consumer Electronics

Features:

  • Synchronous Rectification for High Efficiency
  • Wide Input Voltage Range
  • Adjustable Output Voltage
  • Internal Compensation
  • Short Circuit Protection
  • Over Temperature Protection
  • Current Limit Protection
  • Soft-Start Function
  • Compact Package

Benefits:

  • High Efficiency: Synchronous rectification minimizes power loss, improving overall efficiency.
  • Stable Output: Provides a stable output voltage despite variations in input voltage and load.
  • Protection Features: Short circuit, over temperature, and current limit protection enhance system reliability.
  • Easy to Use: Internal compensation simplifies the design process.
  • Compact Size: Suitable for space-constrained applications.
  • Long Battery Life: Improves battery life in portable devices due to high efficiency.

Additional Details:

The BL8528 uses synchronous rectification to replace the traditional Schottky diode with a MOSFET, significantly reducing conduction losses and improving efficiency, especially at high output currents. The adjustable output voltage allows for customization to meet specific application requirements. The internal compensation network simplifies the design by eliminating the need for external components. The protection features, including short circuit, over temperature, and current limit protection, safeguard the device and the load from potential damage. The soft-start function reduces inrush current during startup, minimizing stress on the input power source. The compact package makes it suitable for portable and space-constrained applications.

Given its END-OF-LIFE status, it is critical to consider sourcing alternatives or utilizing existing stock. The BL8528 supplied a dependable and effective power conversion option, and finding a replacement with equivalent characteristics is important for continuous production. When selecting a replacement, input voltage range, output current capabilities, efficiency, and protection features should be thoroughly assessed.

You May Also Be Interested in

Rohm Semiconductor
Zener diode
Lowest to $1.5847
Samwha
DC-DC converter circuits for mobile equipment
Need more? Email Us
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $27.0651
Infineon Technologies
Silicon Schottky Diodes
Lowest to $1.4391
Vishay
Fast Switching Plastic Rectifier
Need more? Email Us
Siemens
PNP Silicon AF Power Transistor (For AF drivers and output stages High collector current High current gain)
Need more? Email Us
NXP / Nexperia
N-channel 60 V, 25 mΩ logic level MOSFET in LFPAK56
Lowest to $0.9875
Fuji Electric
TRIPLE DIFFUSED PLANER TYPE POWER DARLINGTON HIGH VOLTAGE HIGH SPEED SWITCHING
Need more? Email Us
TDK Corporation
Automotive Grade Capacitors
Lowest to $1.3537

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
260+ $0.2252 $58.5520
625+ $0.1848 $115.5000
970+ $0.1790 $173.6300
1,335+ $0.1733 $231.3555
1,725+ $0.1675 $288.9375
2,310+ $0.1502 $346.9620
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 260 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess