EN
  • EN
  • DE

LTM4680EY#PBF

Part No LTM4680EY#PBF
Manufacturer Analog Devices Inc.
Catalog Power Supplies Board Mount DCDC Converters
Description DC DC CNVRTR 0.5-3.3V 0.5-3.3V / Non-Isolated PoL Module DC DC Converter 2 Output 0.5 ~ 3.3V 0.5 ~ 3.3V 30A, 30A 4.5V - 16V Input
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount>DC DC Converters
Mfr Analog Devices Inc.
Series µModule®
Package Tray
Type Non-Isolated PoL Module
Number of Outputs 2
Voltage - Input (Min) 4.5V
Voltage - Input (Max) 16V
Voltage - Output 1 0.5 ~ 3.3V
Voltage - Output 2 0.5 ~ 3.3V
Current - Output (Max) 30A, 30A
Applications ITE (Commercial)
Features OCP, OTP, OVP, UVLO
Temperature Range - Operating -40°C ~ 125°C
Efficiency 90%
Mounting SMD (SMT)
Package / Case 144-BBGA Module
Dimension 0.63" L x 0.63" W x 0.32" H (16.0mm x 16.0mm x 8.1mm)
Supplier Device Package 144-BGA (16x16)
Base Product Number LTM4680
MSL Level 4 (72 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.40.9580
Other Names LTM4680EY#PBF-ND,-2735-LTM4680EY#PBF,505-LTM4680EY#PBF
Standard Package 84
Win Source Part Number 1072785-LTM4680EY#PBF
Ultra Librarian 3D Model Ultra Librarian LTM4680EY#PBF CAD Model

Description

The LTM4680EY#PBF is a high-performance, dual 10A or single 20A, ultrathin step-down DC/DC µModule® (micromodule) regulator from Analog Devices Inc. This advanced power solution integrates the inductor, power switches, DC/DC controller, and other supporting components within a compact, surface-mount LGA package. This integration facilitates a streamlined design process and a quick path to a reliable power supply solution with minimal external components required.

Key Features

  • High Efficiency: The LTM4680EY#PBF features high efficiency and fast transient response, making it suitable for applications requiring precise voltage regulation and optimal power management.
  • Wide Input Voltage Range: It operates from a 4.5V to 17V input voltage range, which allows for flexibility in various system designs and ensures compatibility with a broad range of input sources.
  • Adjustable Output Voltage: The output voltage can be adjusted from 0.5V to 1.8V, making the LTM4680EY#PBF versatile for powering a variety of low voltage circuits.
  • Current Mode Control: This regulator employs current mode control for excellent line and load transient response.
  • Integrated Components: With most of the necessary components integrated into the package, the LTM4680EY#PBF simplifies the design and reduces the overall solution footprint.
  • Thermal Performance: The LTM4680EY#PBF is designed with a low thermal impedance package, ensuring reliable performance even at full load.

Applications

The LTM4680EY#PBF is ideal for use in a wide range of applications, including:

  • Datacom and Telecom Systems
  • FPGAs, ASICs, and Microprocessors
  • Medical and Industrial Equipment
  • Test and Measurement Devices

Reliability and Quality

Analog Devices Inc. is known for their commitment to quality and reliability. The LTM4680EY#PBF is no exception, and it is designed to meet the rigorous standards expected of high-performance power solutions. Users can trust in the consistent performance and durability of this µModule regulator for their critical applications.

You May Also Be Interested in

Monolithic Power Systems Inc.
DC DC CONVERTER 0.8-19.9V
Need more? Email Us
Monolithic Power Systems Inc.
1.2MHZ, SYNCHRONOUS, 2.75V TO 17
Lowest to $12.8060
Monolithic Power Systems Inc.
5V, 1W, REGULATED, 2.5KVRMS ISOL
Lowest to $1.3068
Monolithic Power Systems Inc.
DC DC CONVERTER 1-15V
Lowest to $9.3135
Monolithic Power Systems Inc.
DC DC CONVERTER 2.7-6V
Lowest to $1.9008
Monolithic Power Systems Inc.
DC DC CONVERTER 0.6-5.5V
Lowest to $11.7294
Recom Power
DC DC CONVERTER 20V -5V 2W
Lowest to $4.1951
Analog Devices Inc.
DC DC CONVERTER 2.5-12V 1.5W
Lowest to $61.4318
Texas Instruments
3-V TO 36-V INPUT, 1 TO 15-V OUT
Lowest to $11.5212

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $83.9403 $83.9403
2+ $81.1045 $162.2090
3+ $75.4329 $226.2987
4+ $72.5971 $290.3884
5+ $69.7612 $348.8060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,670 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess