EN
  • EN
  • DE

NTH4L020N120SC1

Part No NTH4L020N120SC1
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description SICFET N-CH 1200V 102A TO247 / N-Channel 1200 V 102A (Tc) 510W (Tc) Through Hole TO-247-4L
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Manufacturer onsemi
Packaging Tube
FET Type N-Channel
Technology SiCFET (Silicon Carbide)
Drain to Source Voltage (Vdss) 1200 V
Current - Continuous Drain (Id) @ 25°C 102A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 20V
Rds On (Max) @ Id, Vgs 28mOhm @ 60A, 20V
Vgs(th) (Max) @ Id 4.3V @ 20mA
Gate Charge (Qg) (Max) @ Vgs 220 nC @ 20 V
Vgs (Max) +25V, -15V
Input Capacitance (Ciss) (Max) @ Vds 2943 pF @ 800 V
Power Dissipation (Max) 510W (Tc)
Temperature Range - Operating -55°C ~ 175°C (TJ)
Mounting Through Hole
Supplier Device Package TO-247-4L
Case / Package TO-247-4
Base Product Number NTH4L020
RoHS Status ROHS3 Compliant
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number 488-NTH4L020N120SC1
Standard Package 30
Win Source Part Number 1324753-NTH4L020N120SC1
Ultra Librarian 3D Model Ultra Librarian NTH4L020N120SC1 CAD Model

Description

Product Overview: NTH4L020N120SC1 by ON Semiconductor

The NTH4L020N120SC1 is a state-of-the-art silicon carbide (SiC) N-Channel MOSFET designed and manufactured by ON Semiconductor, a company renowned for its innovative and reliable semiconductor solutions. This high-performance power MOSFET is specifically engineered to meet the demanding requirements of modern high-efficiency applications. With its advanced material properties, the NTH4L020N120SC1 offers superior switching performance, higher efficiency, and increased power density compared to traditional silicon-based MOSFETs.

Key Features

  • Breakdown Voltage: The device boasts a high drain-to-source breakdown voltage of 1200V, making it suitable for high-voltage power applications.
  • Low On-Resistance: With an on-resistance (RDS(on)) of just 20 mΩ, this MOSFET ensures minimal conduction losses, leading to higher efficiency in power conversion systems.
  • High-Speed Switching: The NTH4L020N120SC1 is capable of fast switching speeds, which is essential for reducing switching losses in power converters and inverters.
  • Robustness: The robust design of this SiC MOSFET allows it to withstand harsh environments and ensures long-term reliability.
  • Low Gate Charge: The low gate charge (QG) facilitates easier drive control and further contributes to the efficiency of the switching performance.

Applications

The NTH4L020N120SC1 is ideal for a wide range of power applications, including:

  • Electric vehicle (EV) charging stations
  • Power supplies for servers and telecommunications
  • Solar inverters and energy storage systems
  • Industrial motor drives and welding equipment

Product Benefits

Integrating the NTH4L020N120SC1 SiC MOSFET into your power systems can lead to significant improvements in performance and efficiency. The device's high breakdown voltage and low on-resistance ensure that power losses are minimized, leading to cooler operation and potential size reductions in cooling systems. Additionally, its fast switching capabilities reduce losses during power conversion, making it an excellent choice for applications requiring high switching frequencies.

In summary, the NTH4L020N120SC1 from ON Semiconductor represents a significant advancement in power MOSFET technology, offering designers a robust, high-efficiency solution for their high-voltage power applications.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.2308 $60.6924
7+ $16.5996 $116.1972
10+ $16.0809 $160.8090
13+ $15.5622 $202.3086
17+ $15.0434 $255.7378
23+ $13.4872 $310.2056
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 410 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess