EN
  • EN
  • DE

UAF42AP+

Part No UAF42AP+
Manufacturer Texas Instruments
Catalog Interface - Filters - Active
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 841260-UAF42AP+
Ultra Librarian 3D Model Ultra Librarian UAF42AP+ CAD Model

Description

The UAF42AP+ is a state-of-the-art universal active filter that offers unparalleled flexibility and performance for a wide range of signal processing and conditioning applications. Manufactured by the renowned Texas Instruments, this advanced component is designed to meet the rigorous demands of modern electronic systems.

Key Features

  • Versatile Configuration: The UAF42AP+ is capable of being configured as a high-pass, low-pass, band-pass, or band-reject filter, making it an incredibly versatile choice for various applications.
  • Precision Tuning: With precision external resistors, users can set the filter's frequency response to their exact specifications, ensuring optimal performance in any scenario.
  • Adjustable Parameters: This filter allows for the adjustment of the gain and Q-factor, providing engineers with the control needed to fine-tune the filter's characteristics to their needs.
  • High Performance: Designed to deliver high-performance filtering with minimal signal distortion, the UAF42AP+ ensures that your signal processing is clean and precise.
  • Wide Operating Range: The device operates over a broad power supply range, accommodating various system voltages and offering great design flexibility.

Applications

The UAF42AP+ is ideal for a range of applications, including but not limited to:

  • Data acquisition systems
  • Communication systems
  • Audio processing
  • Instrumentation
  • Medical equipment

Technical Specifications

The UAF42AP+ boasts impressive technical specifications:

  • Filter Type: Universal Active Filter
  • Configuration Options: High-pass, Low-pass, Band-pass, Band-reject
  • Adjustable Parameters: Frequency, Gain, Q-factor
  • Supply Voltage Range: Wide range compatible
  • Package: DIP-14

Whether you're designing a complex audio system or a sophisticated medical device, the UAF42AP+ from Texas Instruments is the reliable choice for your filtering needs. Its exceptional versatility and high-quality performance make it an indispensable component for engineers and designers who demand the best in signal processing technology.

You May Also Be Interested in

Maxim Integrated
8th-Order, Lowpass, Elliptic, Switched-Capacitor Filters
Lowest to $3.3622
Texas Instruments
IC FILTER DUAL SWITCH CAP 20SOIC / Active Filter Dual SW-CAP UNIV 4th Order 100kHz 20-Pin SOIC T/R
Lowest to $123.1344
Linear Technology
IC FILTER BUILDING BLOCK 24-DIP
Lowest to $44.1441
Intersil
IC I/O FILTER SER 24BIT 28-SOIC
Lowest to $10.0855
Linear Technology
DC Accurate, Clock-Tunable 5th Order Butterworth Lowpass Filter
Lowest to $11.6285
Analog Devices Inc.
IC FILTER 3.5-50MHZ LOPASS 32SMT
Lowest to $41.7858
Linear Technology
IC FILTER BUILDING BLOCK 24-SOIC
Lowest to $62.5629
Fairchild/ON Semiconductor
Need more? Email Us
Linear Technology
IC FILTR 8TH ORDER LOWPASS 8SOIC
Lowest to $21.1502

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $30.5777 $61.1554
4+ $25.0894 $100.3576
7+ $24.3054 $170.1378
9+ $23.5214 $211.6926
11+ $22.7373 $250.1103
15+ $20.3852 $305.7780
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess