EN
  • EN
  • DE

LTC1062CN8

Part No LTC1062CN8
Manufacturer Linear Technology
Catalog Interface - Filters - Active
Description IC FILTER 5TH ORDER LOWPASS 8DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Filter Type Butterworth, Low Pass Switched Capacitor
Frequency - Cutoff or Center 20kHz
Number of Filters 1
Filter Order 5th
Supply Voltage - Operating ±8V, 5V
Mounting Through Hole
Case / Package 8-PDIP
Win Source Part Number 072425-LTC1062CN8
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1062CN8 CAD Model

Description

Product Overview: LTC1062CN8

The LTC1062CN8 is a high-performance, low-pass filter designed and manufactured by Linear Technology, a company known for its precision electronic components. This filter is part of Linear Technology's extensive family of monolithic filters that provide superior performance in integrated circuit form.

Key Features

  • Fifth Order Filter: The LTC1062CN8 is a fifth-order low-pass filter, which means it provides a sharper cutoff compared to lower-order filters. This is particularly useful in applications where it is necessary to attenuate high-frequency noise while preserving the integrity of the signal within the passband.
  • Low Noise: With its advanced design, the LTC1062CN8 offers low noise performance, making it suitable for sensitive signal processing applications where maintaining a high signal-to-noise ratio is crucial.
  • No External Components Required: One of the standout features of this filter is that it requires no external components for fixed-frequency operation. This simplifies design and reduces board space requirements, making it ideal for compact electronic systems.
  • Clock-Tunable: The LTC1062CN8's cutoff frequency is clock-tunable, providing designers with flexibility. It can be adjusted over a wide range by varying the external clock frequency, accommodating a variety of signal processing needs.
  • Dual Supply Operation: This filter operates from dual supplies, which allows for both bipolar and single supply operation. This versatility ensures that the LTC1062CN8 can be integrated into a wide range of power supply configurations.
  • Robust Package: The LTC1062CN8 comes in an 8-pin PDIP (Plastic Dual In-line Package), which is known for its durability and ease of handling during the manufacturing process.

Applications

The LTC1062CN8 is ideally suited for various applications, including:

  • Data acquisition systems
  • Telecommunications
  • Signal conditioning circuits
  • Anti-aliasing filters
  • Audio processing

In summary, the LTC1062CN8 from Linear Technology is a versatile, high-performance low-pass filter that offers ease of use, flexibility, and reliable performance for sophisticated electronic filtering applications.

You May Also Be Interested in

Intersil
IC HALFBAND FILTER 100-MQFP / Halfband Filter 100-Pin MQFP
Need more? Email Us
Texas Instruments
Filters - Active RoHS
Lowest to $29.1045
Linear Technology
IC FILTER 8TH ORDR LOWPASS 14DIP
Need more? Email Us
Intersil
IC FIR FILTER DUAL 84-PLCC
Lowest to $87.8622
Texas Instruments
Lowest to $30.5777
Analog Devices Inc.
IC FILTER 3.5-50MHZ LOPASS 32SMT
Need more? Email Us
Cirrus Logic Inc.
24-Bit, 96 kHz Stereo A/D Converter  / 24-BIT, 96KHZ STEREO A/D CONVERTER
Lowest to $6.5223
Linear Technology
IC FILTR 8TH ORDR LOWPASS 16SOIC
Need more? Email Us
Linear Technology
IC BLOCK BUILD FLTR LONOS 16SSOP
Lowest to $33.9047

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.4935 $53.9740
10+ $11.0716 $110.7160
14+ $10.7256 $150.1584
20+ $10.3796 $207.5920
25+ $10.0336 $250.8400
34+ $8.9957 $305.8538
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,224 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess