EN
  • EN
  • DE

PIC16F1828-E/GZ

Part No PIC16F1828-E/GZ
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 7KB FLASH 20UQFN / PIC PIC® XLP™ mTouch™ 16F Microcontroller IC 8-Bit 32MHz 7KB (4K x 14) FLASH 20-UQFN (4x4)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 32MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 17
Program Memory Size 7KB (4K x 14)
Program Memory Type FLASH
EEPROM Size 256 x 8
RAM Size 256 x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 5.5V
Data Converters A/D 12x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 20-UFQFN Exposed Pad
Supplier Device Package 20-UQFN (4x4)
Base Product Number PIC16F1828
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Standard Package 91
Win Source Part Number 1319059-PIC16F1828-E/GZ
Ultra Librarian 3D Model Ultra Librarian PIC16F1828-E/GZ CAD Model

Description

Microchip Technology's PIC16F1828-E/GZ Microcontroller

The PIC16F1828-E/GZ from Microchip Technology is a high-performance, 8-bit microcontroller packed with a multitude of features designed to support a wide range of applications. This versatile MCU is part of the PIC16F family, known for its low power consumption, robust architecture, and flexibility, making it an ideal choice for embedded systems in automotive, industrial, appliances, and consumer electronics.

The PIC16F1828-E/GZ boasts an enhanced Mid-range core with 14-bit instruction set that provides a linear memory address space of up to 8K words and up to 512 bytes of RAM. This microcontroller operates at a voltage range of 1.8V to 5.5V, allowing it to perform efficiently in low-power and varying voltage scenarios. Its high level of integration includes an internal oscillator, saving on external component count and board space.

Key features of the PIC16F1828-E/GZ include:

  • Flash Memory: 3.5KB of on-board programmable flash memory, which is ideal for storing firmware and parameters that may need to be updated in the field.
  • EEPROM: 256 bytes of data EEPROM for non-volatile storage of user data.
  • I/O Pins: 18 versatile I/O pins that can be configured for various interface requirements, including digital input/output, analog inputs, or specialized functions like PWM outputs.
  • Timers: Multiple timers including a 16-bit timer, and several 8-bit timers, aiding in precise event management and PWM generation.
  • Communication Peripherals: Integrated EUSART and MSSP modules for serial communication, supporting protocols such as I²C, SPI, and RS-232.
  • Analog Features: 10-bit Analog-to-Digital Converter (ADC) with up to 12 channels, Comparator module with two comparators, and a Fixed Voltage Reference (FVR) feature for accurate analog signal processing.
  • Enhanced Safety Features: Watchdog Timer (WDT), Brown-out Reset (BOR), and Extended Watchdog Timer (EWDT) to ensure reliable operation under varying conditions.
  • Customizable: Configurable Logic Cell (CLC) for implementing custom logic and reducing the need for external components.

With its extensive set of peripherals and low power operation, the PIC16F1828-E/GZ microcontroller is a highly capable solution for designers looking to create sophisticated and power-efficient applications. Its small-footprint 20-pin VQFN package also makes it suitable for space-constrained applications.

Microchip provides comprehensive development tools and resources, including the MPLAB® X Integrated Development Environment (IDE) and MPLAB Code Configurator, to streamline the development process for the PIC16F1828-E/GZ, ensuring a smooth path from concept to production.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.7084 $51.4596
46+ $2.2222 $102.2212
70+ $2.1528 $150.6960
96+ $2.0834 $200.0064
125+ $2.0139 $251.7375
167+ $1.8056 $301.5352
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 82 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess