EN
  • EN
  • DE

STM32F756NGH6

Part No STM32F756NGH6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1MB FLASH 216TFBGA / ARM® Cortex®-M7 STM32F7 Microcontroller IC 32-Bit Single-Core 216MHz 1MB (1M x 8) FLASH 216-TFBGA (13x13)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer STMicroelectronics
Packaging Tray
Core Processor ARM® Cortex®-M7
Core Size 32-Bit Single-Core
Speed 216MHz
Connectivity CANbus, Ethernet, HDMI-CEC, I²C, IrDA, LINbus, MMC/SD, SAI, SPDIFRX, SPI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, LCD, POR, PWM, WDT
Number of I/O 168
Program Memory Size 1MB (1M x 8)
Program Memory Type FLASH
RAM Size 320K x 8
Voltage - Supply (Vcc/Vdd) 1.7V ~ 3.6V
Data Converters A/D 24x12b; D/A 2x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 216-TFBGA
Supplier Device Package 216-TFBGA (13x13)
Base Product Number STM32F756
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Other Part Number 497-16250,-497-16250
Standard Package 160
Win Source Part Number 1322787-STM32F756NGH6
Ultra Librarian 3D Model Ultra Librarian STM32F756NGH6 CAD Model

Description

The STM32F756NGH6 is a high-performance microcontroller from STMicroelectronics that belongs to the STM32F7 series, which is powered by the advanced ARM Cortex-M7 processor. This state-of-the-art MCU is designed for demanding applications that require a perfect balance between power efficiency and processing capability.

Key Features

  • Core: ARM Cortex-M7 running at up to 216 MHz with DSP instructions and floating-point unit for high computational performance.
  • Memory: Features 1 Mbyte of Flash memory and 340 Kbytes of RAM, providing ample storage for complex applications and buffering large amounts of data.
  • Graphics: Comes with a Chrom-ART Accelerator™ for enhanced graphics performance, supporting rich user interfaces and vibrant display capabilities.
  • Connectivity: Boasts a range of communication interfaces, including USB OTG, Ethernet, SPI, I2C, and USART, ensuring versatile connectivity options for various peripherals and networks.
  • Advanced peripherals: Includes a range of timers, analog inputs, and advanced control peripherals, making it ideal for industrial control, motor drives, and complex embedded systems.
  • Security: Offers advanced security features with a true random number generator and cryptographic acceleration for secure data exchange and storage.

Applications

With its robust architecture and comprehensive feature set, the STM32F756NGH6 microcontroller is well-suited for a wide array of applications, including:

  • Industrial automation and control systems
  • Advanced motor control applications
  • Medical and healthcare systems
  • Consumer electronics and smart home devices
  • High-resolution graphical interfaces and audio applications
  • Internet of Things (IoT) devices

Development Support

STMicroelectronics provides extensive development support for the STM32F756NGH6 with software libraries, development kits (such as the STM32 Nucleo boards), and the STM32Cube ecosystem, which includes the STM32CubeMX configuration and initialization tool and a comprehensive HAL (Hardware Abstraction Layer) library.

For engineers and developers looking to harness the full potential of the STM32F756NGH6, this microcontroller offers a perfect blend of performance, flexibility, and efficiency, enabling the creation of sophisticated and innovative systems in a wide range of market segments.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $36.3179 $72.6358
4+ $29.7993 $119.1972
6+ $28.8681 $173.2086
8+ $27.9368 $223.4944
10+ $27.0056 $270.0560
13+ $24.2119 $314.7547
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 960 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess