EN
  • EN
  • DE
  • IT

MAX7408CUA+

Part No MAX7408CUA+
Manufacturer Maxim Integrated
Catalog Interface - Filters - Active
Description IC FILTER LOWPASS 5TH 8UMAX
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Filter Type Elliptic, Low Pass Switched Capacitor
Frequency - Cutoff or Center 15kHz
Number of Filters 1
Filter Order 5th
Operating Supply Voltage 4.5 V ~ 5.5 V
Mounting SMD
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-uMAX
Win Source Part Number 706367-MAX7408CUA+
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX7408
Introduction Date October 01, 1998
ECCN EAR99
Country of Origin Malaysia, Philippines, Thailand
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian MAX7408CUA+ CAD Model

Description

Maxim Integrated MAX7408CUA+ Product Overview

The Maxim Integrated MAX7408CUA+ is a sophisticated 8th-order, lowpass, elliptic, switched-capacitor filter that significantly advances the field of signal processing. Designed to operate with a single +5V supply or dual ±5V supplies, this versatile component is well-suited for a broad range of applications, from anti-aliasing and noise reduction to signal conditioning and data acquisition systems.

Encased in a compact 8-pin µMAX package, the MAX7408CUA+ offers a sharp roll-off and excellent stopband attenuation, making it an ideal choice for designers looking for a filter with a minimal footprint without compromising on performance. The filter's cutoff frequency can be set either by an external clock or by using an onboard oscillator, providing flexibility in design and application.

One of the standout features of the MAX7408CUA+ is its low power consumption, drawing a mere 1.2mA of supply current. This characteristic makes it particularly attractive for portable and battery-powered devices where power efficiency is crucial. Additionally, the filter's low distortion and high signal-to-noise ratio ensure that it delivers high-quality audio and signal processing performance.

The MAX7408CUA+ also boasts a fully differential design, which provides improved noise rejection and reduces the likelihood of unwanted signal interference. This feature is especially beneficial in environments with high levels of electrical noise or when working with low-level signals.

For ease of integration into various systems, the MAX7408CUA+ includes an auto-tuning feature that simplifies the setup process, ensuring that the filter operates at the desired frequency without the need for complex external circuitry. Moreover, the device's clock-to-corner frequency ratio is fixed at 100:1, providing a stable and reliable filter response.

In summary, the Maxim Integrated MAX7408CUA+ is a high-performance, lowpass filter that offers a blend of precision, flexibility, and efficiency. Its robust design and user-friendly features make it an excellent choice for engineers and designers looking to enhance their signal processing applications with a reliable and space-efficient filtering solution.

You May Also Be Interested in

Maxim Integrated
IC FILTER 15KHZ LOWPASS 8DIP
Need more? Email Us
Fairchild/ON Semiconductor
TIME FILTER, BUTTERWORTH, L/PASS
Need more? Email Us
Maxim Integrated
SWITCHED CAPACITOR FILTER
Lowest to $4.8950
Maxim Integrated
IC FILTER 150KHZ LOWPASS 24DIP
Need more? Email Us
Maxim Integrated
CONTINUOUS-TIME ACTIVE FILTER
Need more? Email Us
Maxim Integrated
SWITCHED CAPACITOR FILTER
Lowest to $10.0206
National Semiconductor (TI)
SWITCHED CAPACITOR FILTER
Need more? Email Us
Maxim Integrated
IC FILTER LOWPASS 8TH 8-SOIC
Need more? Email Us
Texas Instruments
FLTR EQUIRIPPLE
Lowest to $16.4347

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess