EN
  • EN
  • DE
  • IT

MF10AJ

Part No MF10AJ
Manufacturer National Semiconductor (TI)
Catalog Interface - Filters - Active
Description SWITCHED CAPACITOR FILTER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Filters - Active
Mfr National Semiconductor (TI)
Package Bulk
Product Status Active
Filter Type Bessel, Low Pass Switched Capacitor
Frequency - Cutoff or Center 20kHz
Number of Filters 2
Filter Order 2nd
Voltage - Supply 9V ~ 14V
Mounting Type Through Hole
Package / Case 20-CDIP (0.300", 7.62mm)
Supplier Device Package 20-CERDIP
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 639062-MF10AJ
Ultra Librarian 3D Model Ultra Librarian MF10AJ CAD Model

Description

The MF10AJ is an active filter integrated circuit designed for interface applications.

  • Filter Type: Bessel low pass switched capacitor filter
  • Filter Order: 2nd order
  • Cutoff/Center Frequency: 20kHz
  • Voltage Supply Range: 9V to 14V
  • Mounting Technology: Through-hole
  • Package: 20-CDIP (0.300", 7.62mm)

You May Also Be Interested in

Diodes Incorporated
IC FILTER 600KHZ VAR Q 16QSOP / Variable Q Band Pass Filter IC Variable Q Band Pass Order 600kHz 16-QSOP
Need more? Email Us
Maxim Integrated
IC FILTER 25KHZ LOWPASS 20SOIC
Need more? Email Us
Infineon Technologies
SICOFI TWO CH CODEC FILTER
Lowest to $10.2556
Analog Devices Inc.
IC FILTER 50KHZ LOWPASS 16SOIC / Bessel, Low Pass Switched Capacitor Filter IC Bessel, Low Pass Switched Capacitor 5th Order 50kHz 16-SO
Lowest to $33.2844
Fairchild/ON Semiconductor
TIME FILTER, BUTTERWORTH, L/PASS
Need more? Email Us
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.8744
Maxim Integrated
SD VIDEO RECONSTRUCTION FILTER
Need more? Email Us
Infineon Technologies
SICOFI CODEC FILTER
Lowest to $27.9935
Analog Devices Inc.
IC VCM AF DRIVER 2.3V 1CH WLCSP / Filter IC Order
Lowest to $5.4849

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess