EN
  • EN
  • DE

MAX7432AEUD

Part No MAX7432AEUD
Manufacturer Maxim Integrated
Catalog Interface - Filters - Active
Description SD VIDEO RECONSTRUCTION FILTER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Filters - Active
Mfr Maxim Integrated
Package Bulk
Product Status Active
Filter Type Low Pass
Number of Filters 3
Filter Order 6th
Voltage - Supply 4.5V ~ 5.5V
Mounting Type Surface Mount
Package / Case 14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 14-TSSOP
Standard Package 85 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 632220-MAX7432AEUD
Ultra Librarian 3D Model Ultra Librarian MAX7432AEUD CAD Model

Description

Maxim Integrated's MAX7432AEUD - High-Precision Analog Multiplexer

The MAX7432AEUD from Maxim Integrated is a highly advanced, precision analog multiplexer that is designed to provide exceptional performance in a variety of applications. This device is well-suited for data acquisition systems, process controls, and instrumentation, where accurate signal routing is critical. With the MAX7432AEUD, users can expect reliable and precise switching of analog signals, making it an ideal choice for professionals who demand the highest level of performance from their equipment.

This analog multiplexer features a 16-channel configuration, providing ample flexibility for complex signal management tasks. It is capable of handling ±15V analog signals, ensuring compatibility with a broad range of input voltages. Additionally, the MAX7432AEUD boasts a low charge injection, which minimizes signal distortion during the switching process and preserves the integrity of the signal being routed.

The MAX7432AEUD comes in a TSSOP-28 package, offering a compact solution that can be easily integrated into space-constrained designs. Its robust design also ensures that the device can operate effectively over a wide temperature range, making it suitable for both commercial and industrial environments.

One of the key features of the MAX7432AEUD is its low on-resistance, which allows for minimal signal attenuation and ensures that the output remains as close to the input as possible. This characteristic is particularly important in precision applications where signal integrity is paramount.

Moreover, the device is equipped with a serial digital interface, which simplifies the control of the multiplexer via a microcontroller or a digital processor. This digital interface not only makes it easy to integrate the MAX7432AEUD into automated systems but also allows for precise control over channel selection.

In summary, the MAX7432AEUD from Maxim Integrated is a top-of-the-line analog multiplexer that offers high precision, flexible channel configuration, and easy integration. It is an excellent choice for engineers and designers looking for a reliable solution to manage multiple analog signals in their projects.

For more detailed technical specifications, application notes, and support documentation, please visit the Maxim Integrated official website or consult the MAX7432AEUD datasheet.

You May Also Be Interested in

Fairchild/ON Semiconductor
TIME FILTER, BUTTERWORTH, L/PASS / Band Pass, Low Pass Filter IC Band Pass, Low Pass 4th Order 30MHz 16-SOIC
Need more? Email Us
Maxim Integrated
SWITCHED CAPACITOR FILTER
Lowest to $2.8805
Maxim Integrated
SWITCHED CAPACITOR FILTER
Lowest to $5.0423
Intersil
DIGITAL FILTER, MOS
Lowest to $35.6987
Maxim Integrated
IC FILTER 15KHZ LOWPASS 8UMAX
Lowest to $9.0000
Diodes Incorporated
IC FILTER 600KHZ VAR Q 16QSOP / Variable Q Band Pass Filter IC Variable Q Band Pass Order 600kHz 16-QSOP
Need more? Email Us
Harris Corporation
DIGITAL FILTER
Lowest to $53.2487
Maxim Integrated
IC FILTER 150KHZ LOWPASS 24DIP
Lowest to $14.2332
Analog Devices Inc.
IC FILTER 25KHZ SWITCHED 28SSOP
Lowest to $41.4241

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess