EN
  • EN
  • DE

MAX274AENG+

Part No MAX274AENG+
Manufacturer Maxim Integrated
Catalog Interface - Filters - Active
Description IC FILTER 150KHZ LOWPASS 24DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Filters - Active
Mfr Maxim Integrated
Package Tube
Product Status Active
Filter Type Continuous, Band Pass Low Pass
Frequency - Cutoff or Center 150kHz
Number of Filters 4
Filter Order 8th
Voltage - Supply 4.74V ~ 11V, ±2.37V ~ 5.5V
Mounting Type Through Hole
Package / Case 24-DIP (0.300", 7.62mm)
Supplier Device Package 24-PDIP
Base Product Number MAX274
Standard Package 15 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 845413-MAX274AENG+
Ultra Librarian 3D Model Ultra Librarian MAX274AENG+ CAD Model

Description

Maxim Integrated's MAX274AENG+: A High-Performance Programmable Active Filter

The MAX274AENG+ from Maxim Integrated is a sophisticated, programmable active filter featuring a versatile design that can be configured for a variety of filtering applications. This device is part of Maxim's family of monolithic, continuous-time, active filters, which provide a reliable and accurate filtering solution for a wide range of signal processing tasks.

At the heart of the MAX274AENG+ lies its capability to be programmed directly by the user to function as a low-pass, high-pass, band-pass, or band-stop filter without the need for any external components. This flexibility makes it an ideal choice for designs where space is at a premium and component count must be minimized.

The filter is characterized by its sharp roll-off and low noise performance, ensuring that signals are processed with high fidelity. With a user-selectable frequency range from 0.1Hz to 25kHz, the MAX274AENG+ can cater to a broad spectrum of applications, from audio processing to data communications and beyond.

Key Features:

  • Programmable filter modes: low-pass, high-pass, band-pass, and band-stop
  • Continuous-time operation with no clock or external components needed
  • Wide programmable frequency range: 0.1Hz to 25kHz
  • Low noise and distortion for high-quality signal processing
  • Four independently programmable filter sections
  • Internal tuning system that ensures filter accuracy
  • Available in a 24-pin DIP package

The device's internal tuning system is a standout feature, which automatically adjusts the filter's parameters to maintain accuracy over temperature and time. This auto-tuning capability ensures that the filter's performance remains consistent, regardless of external conditions.

Designed to operate with a single +5V supply or dual ±5V supplies, the MAX274AENG+ offers design flexibility and can easily be integrated into both new and existing systems. The 24-pin DIP package allows for straightforward implementation into a variety of circuit layouts.

Whether you're designing audio equipment, instrumentation, or communication systems, the MAX274AENG+ from Maxim Integrated offers a high-performance, adaptable filtering solution that can meet the demands of your sophisticated signal processing requirements.

You May Also Be Interested in

Diodes Incorporated
IC FILTER 600KHZ VAR Q 16QSOP / Variable Q Band Pass Filter IC Variable Q Band Pass Order 600kHz 16-QSOP
Need more? Email Us
Maxim Integrated
SWITCHED CAPACITOR FILTER
Lowest to $5.0423
Analog Devices Inc.
IC FILTER 5MHZ ANTIALIASNG 8MSOP / Antialiasing Filter IC Antialiasing 2nd Order 5MHz 8-MSOP
Lowest to $12.8720
Maxim Integrated
PROGRAMMABLE ACTIVE FILTER
Need more? Email Us
Intersil
DIGITAL FILTER, 16-BI
Need more? Email Us
Fairchild/ON Semiconductor
Band Pass, Low Pass Filter IC Band Pass, Low Pass 4th Order 6.7MHz 16-SOIC
Need more? Email Us
Maxim Integrated
SWITCHED CAPACITOR FILTER
Need more? Email Us
Maxim Integrated
4-CH RGB VIDEO FILTER
Lowest to $10.1802
Fairchild/ON Semiconductor
TIME FILTER, BUTTERWORTH, L/PASS / Band Pass, Low Pass Filter IC Band Pass, Low Pass 4th Order 30MHz 16-SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.2332 $56.9328
9+ $11.6785 $105.1065
14+ $11.3136 $158.3904
19+ $10.9486 $208.0234
24+ $10.5837 $254.0088
32+ $9.4888 $303.6416
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,320 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess