EN
  • EN
  • DE

MAX7414CPA

Part No MAX7414CPA
Manufacturer Maxim Integrated
Catalog Interface - Filters - Active
Description SWITCHED CAPACITOR FILTER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Filters - Active
Mfr Maxim Integrated
Package Bulk
Product Status Active
Filter Type Butterworth, Low Pass Switched Capacitor
Frequency - Cutoff or Center 15kHz
Number of Filters 1
Filter Order 5th
Voltage - Supply 2.7V ~ 3.6V
Mounting Type Through Hole
Package / Case 8-DIP (0.300", 7.62mm)
Supplier Device Package 8-PDIP
Standard Package 85 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 632202-MAX7414CPA
Ultra Librarian 3D Model Ultra Librarian MAX7414CPA CAD Model

Description

Maxim Integrated MAX7414CPA 5th-Order, Lowpass, Elliptic, Switched-Capacitor Filters

The MAX7414CPA from Maxim Integrated is a highly sophisticated and precise 5th-order, lowpass, elliptic, switched-capacitor filter that offers a seamless solution for signal processing applications requiring sharp roll-off characteristics. This compact integrated circuit is housed in an 8-pin PDIP package, making it suitable for space-constrained applications while delivering high-performance filtering capabilities.

Designed with advanced technology, the MAX7414CPA operates with a single +5V supply, making it an energy-efficient choice for battery-powered devices. Its user-friendly interface allows for easy configuration, with the cutoff frequency programmable through an external clock or by connecting a capacitor to the dedicated pin. This flexibility makes it ideal for a wide range of applications, from anti-aliasing filters for data acquisition systems to audio processing where precision filtering is paramount.

The MAX7414CPA boasts a sharp roll-off rate and a low level of ripple in the passband, thanks to its elliptic transfer function. Additionally, its switched-capacitor design eliminates the need for external resistors or capacitors to set the operating frequency, simplifying the design and minimizing the component count. The filter's clock-to-corner frequency ratio is fixed at 100:1, providing a stable and predictable performance across various conditions.

Moreover, the device features a shutdown mode, which reduces power consumption when the filter is not in use, further extending the battery life of portable applications. The MAX7414CPA also includes a clock output that allows for the cascading of multiple devices, enabling the creation of higher-order filters without the need for additional clock sources.

With its robust design and high-quality filtering characteristics, the MAX7414CPA from Maxim Integrated is an excellent choice for engineers and designers looking to incorporate reliable and efficient signal processing into their projects. Whether it's for audio equipment, medical devices, or industrial control systems, this filter provides a dependable and straightforward solution for complex filtering requirements.

You May Also Be Interested in

Analog Devices Inc.
IC FILTER 25KHZ SWITCHED 28SSOP
Lowest to $41.4241
Maxim Integrated
IC FILTER 150KHZ LOWPASS 24DIP
Lowest to $14.2332
Diodes Incorporated
IC FILTER 600KHZ VAR Q 16QSOP / Variable Q Band Pass Filter IC Variable Q Band Pass Order 600kHz 16-QSOP
Need more? Email Us
Fairchild/ON Semiconductor
TIME FILTER, BUTTERWORTH, L/PASS / Band Pass, Low Pass Filter IC Band Pass, Low Pass 4th Order 30MHz 16-SOIC
Need more? Email Us
Analog Devices Inc.
Filter IC 2nd Order 27MHz 20-QFN (4x4)
Need more? Email Us
Maxim Integrated
LOWPASS SWTCHED-CAPACITOR FILTER
Need more? Email Us
Maxim Integrated
8TH-ORDER, LOWPASS, ELLIPTIC, SW
Lowest to $31.0849
Maxim Integrated
SWITCHED CAPACITOR FILTER
Lowest to $5.0423
Harris Corporation
DUAL FIR FILTER
Lowest to $105.0773

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.0423 $50.4230
25+ $4.1373 $103.4325
38+ $4.0080 $152.3040
52+ $3.8787 $201.6924
67+ $3.7494 $251.2098
90+ $3.3615 $302.5350
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess