EN
  • EN
  • DE

TPS65811RTQT

Part No TPS65811RTQT
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description IC LI-ION PWR MGMT 1CELL 56QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Purpose Multi-Function Controller
Battery Chemistry Lithium-Ion/Polymer
Number of Cells 1
Fault Protection Over Current, Over Voltage
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 56-QFN (8x8)
Win Source Part Number 1112630-TPS65811RTQT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS65811RTQT CAD Model

Description

Product Overview: TPS65811RTQT by Texas Instruments

The TPS65811RTQT is a highly integrated power management integrated circuit (PMIC) from Texas Instruments, designed to cater to a wide range of portable and handheld applications. This versatile PMIC combines a multitude of features that help streamline product design, enhance performance, and improve battery life in devices such as smartphones, tablets, and other battery-powered electronics.

Key Features and Benefits

  • Multi-Channel Power Management: The TPS65811RTQT includes multiple DC/DC converters, LDO regulators, and switchable load switches, providing a comprehensive power solution that can manage various power rails within a system.
  • High Efficiency: With an advanced switching regulator design, the TPS65811RTQT ensures high efficiency across a wide load range, contributing to extended battery life and reduced heat generation.
  • Integrated Battery Charger: The device features an integrated battery charger with support for various battery chemistries, enabling fast and safe charging while extending battery lifespan.
  • Programmable Voltage Settings: Voltage levels on the power outputs can be dynamically programmed via an I2C interface, allowing for precise control over the power supplied to different system components.
  • Power Sequencing: The TPS65811RTQT supports customizable power sequencing, which is critical for ensuring that system components are powered on and off in the correct order to prevent damage and ensure stable operation.
  • Small Footprint: Packaged in a compact QFN package, the TPS65811RTQT saves valuable board space, which is essential in space-constrained applications.

Applications

The flexibility and comprehensive feature set of the TPS65811RTQT make it suitable for a broad range of portable applications, including:

  • Smartphones and Tablets
  • Portable Media Players
  • Handheld Gaming Devices
  • Personal Digital Assistants (PDAs)
  • Wireless Modems and Hotspots

In summary, the TPS65811RTQT from Texas Instruments is a sophisticated PMIC solution that brings together efficiency, integration, and flexibility, making it an ideal choice for designers looking to optimize power management in their next-generation portable devices.

You May Also Be Interested in

Sino Wealth
Lithium Battery I2C TQFP-48(7x7) Battery Management RoHS
Lowest to $2.0956
Texas Instruments
LOW-POWER PROTECTOR FOR 2S TO 7S
Lowest to $2.4064
ETA Semiconductor Limited
Lithium Battery 2.5A ESOP-8 Battery Management RoHS
Lowest to $0.5865
GREENMICRO (GMIC)
Lithium Battery 1A ESOP-8 Battery Management RoHS
Lowest to $0.0396
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.5185
TOP POWER ASIC
Lithium Battery 1A SOP-8-EP Battery Management RoHS
Lowest to $0.1467
CellWise Microelectronics
Lithium Battery SOP-8 Battery Management RoHS
Lowest to $0.1056
Analog Devices Inc.
I2C TDFN-10-EP(2x2.5) Battery Management RoHS
Lowest to $2.4739
Texas Instruments
3-SERIES TO 7-SERIES CELL LI-ION
Lowest to $3.1989

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.9805 $59.9220
9+ $12.2917 $110.6253
13+ $11.9076 $154.7988
18+ $11.5235 $207.4230
23+ $11.1394 $256.2062
31+ $9.9870 $309.5970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,840 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess