EN
  • EN
  • DE

TP4056NS

Part No TP4056NS
Manufacturer GREENMICRO (GMIC)
Catalog PMIC - Battery Management
Description Lithium Battery 1A ESOP-8 Battery Management RoHS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package ESOP-8
Features Constant current charging;Constant voltage charging;Trickle charging;Automatic recharge;Charge termination;Programmable charging current;Soft-start;Under-voltage lockout
Operating Temperature -40℃~+85℃
Quiescent Current 1uA
0V Battery Charge Not supported
Type of Battery Lithium Battery
Operating Voltage 4.5V~5.5V
The Chip Type Charging IC
Charge Current - Max 1A
Ultra Librarian 3D Model Ultra Librarian TP4056NS CAD Model

Description

Product Overview

The 0402CS-7N5XGLW chip inductor is perfect for high-density electronic circuits. With its superior inductive properties, it offers excellent performance in a miniature form, making it an ideal component for wireless communication devices.

Features and Benefits

  • Micro Size: Its 0402 package allows for easy integration into compact designs.
  • Low DC Resistance: Minimizes energy losses, enhancing overall efficiency.
  • High Reliability: Designed for long-term operation with stable performance.
  • Consistency: Ensures uniformity in production, making it reliable for various applications.

Applications

  • Wireless LANs
  • RF Circuits
  • Portable Electronics
  • Satellite Communication
  • IoT Devices

Additional Details

Adhering to industry standards, this component supports automated pick-and-place assembly, ensuring it integrates smoothly into high-volume manufacturing processes.

You May Also Be Interested in

Allwinner Technology Co., Ltd.
Linear Charging IC Lithium-ion QFN-32(5x5)
Lowest to $5.8209
Consonance
Battery Charging IC Lead-Acid Battery SSOP-10-150mil
Lowest to $0.4370
Sino Wealth
Lithium Battery I2C TQFP-48(7x7) Battery Management RoHS
Lowest to $2.0956
CellWise Microelectronics
Lithium Battery SSOP-16-150mil Battery Management RoHS
Lowest to $0.8797
Lowpower
Lithium Battery 800mA TDFN-8L(2x2) Battery Management RoHS
Lowest to $0.2911
Injoinic Technology Co.,Ltd.
Battery Charging IC Lithium Battery QFN-32-EP(5x5)
Lowest to $0.8732
ETA Semiconductor Limited
Lithium Battery 3A QFN-28-EP(4x4) Battery Management RoHS
Lowest to $0.4399
Seiko Epson Corporation
IC BATTERY LEAK PREVENTION SOT89
Need more? Email Us
Injoinic Technology Co.,Ltd.
Battery Charging IC Lithium Battery QFN-40-EP(6x6)
Lowest to $0.5821

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
1,265+ $0.0396 $50.0940
3,080+ $0.0325 $100.1000
4,765+ $0.0315 $150.0975
6,560+ $0.0305 $200.0800
8,475+ $0.0295 $250.0125
11,365+ $0.0264 $300.0360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,240 pieces
MOQ: 1265 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess