EN
  • EN
  • DE

LTC1068-200CG#PBF

Part No LTC1068-200CG#PBF
Manufacturer Analog Devices Inc.
Catalog Interface - Filters - Active
Description IC FILTER 25KHZ SWITCHED 28SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Filters - Active
Mfr Analog Devices Inc.
Package Tube
Product Status Active
Filter Type Universal Switched Capacitor
Frequency - Cutoff or Center 25kHz
Number of Filters 4
Filter Order 8th
Voltage - Supply 3.14V ~ 11V, ±3.14V ~ 5.5V
Mounting Type Surface Mount
Package / Case 28-SSOP (0.209", 5.30mm Width)
Supplier Device Package 28-SSOP
Base Product Number LTC1068
Standard Package 47 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 847049-LTC1068-200CG#PBF
Ultra Librarian 3D Model Ultra Librarian LTC1068-200CG#PBF CAD Model

Description

Product Overview: LTC1068-200CG#PBF

The LTC1068-200CG#PBF is a high-performance, multi-function, switched-capacitor filter designed and manufactured by Analog Devices Inc., a leader in precision analog technology. This integrated circuit is expertly engineered to provide versatile filtering solutions for a wide range of applications including signal processing, data acquisition, and communications systems.

Key Features

  • Multiple Filter Configurations: The LTC1068-200CG#PBF can be configured in various filter modes such as lowpass, bandpass, highpass, and notch filters, offering flexibility in addressing different signal processing requirements.
  • Precision Clock-Tunable Cut-off Frequency: The filter’s cut-off frequency can be precisely set and adjusted with an external clock, providing users with the ability to fine-tune the filter characteristics as per their application needs.
  • Low Noise and Distortion: This product is designed to achieve low noise and low harmonic distortion, ensuring high-fidelity signal filtering, which is critical for applications requiring precision and accuracy.
  • Single or Dual Supply Operation: It can be powered using either a single supply ranging from 2.37V to 5.5V or a dual supply from ±2.37V to ±5.5V, adding to the convenience and adaptability of the design.
  • Compact 24-Pin SSOP Package: The LTC1068-200CG#PBF comes in a space-saving 24-pin SSOP package, making it suitable for designs where board space is at a premium.

Applications

The versatility of the LTC1068-200CG#PBF makes it an ideal choice for a variety of applications, including:

  • Telecommunications
  • Professional Audio Equipment
  • Medical Instrumentation
  • Seismic Data Processing
  • Industrial Control Systems

Reliability and Quality

Analog Devices Inc. is known for its commitment to quality and reliability, and the LTC1068-200CG#PBF is no exception. It is manufactured to meet high industry standards, ensuring stable performance and longevity in the most demanding environments.

Ordering Information

The product number LTC1068-200CG#PBF uniquely identifies this specific filter configuration and package type. For ordering, availability, and detailed specifications, visit the Analog Devices Inc. website or contact an authorized distributor.

You May Also Be Interested in

Intersil
DIGITAL FILTER, 16-BI
Need more? Email Us
Diodes Incorporated
IC FILTER 600KHZ VAR Q 16QSOP / Variable Q Band Pass Filter IC Variable Q Band Pass Order 600kHz 16-QSOP
Need more? Email Us
Analog Devices Inc.
Filter IC 2nd Order 27MHz 20-QFN (4x4)
Need more? Email Us
Fairchild/ON Semiconductor
TIME FILTER, BUTTERWORTH, L/PASS / Band Pass, Low Pass Filter IC Band Pass, Low Pass 4th Order 30MHz 16-SOIC
Need more? Email Us
Maxim Integrated
CONTINUOUS-TIME ACTIVE FILTER
Lowest to $10.1866
Maxim Integrated
IC FILTER 150KHZ LOWPASS 24DIP
Lowest to $14.2332
Analog Devices Inc.
IC FILTER BAND PASS 32SMT / Band Pass Filter IC Band Pass Order 32-QFN (5x5)
Lowest to $216.4180
Maxim Integrated
8TH-ORDER, LOWPASS, ELLIPTIC, SW
Lowest to $31.0849
Intersil
DIGITAL FILTER, 8-BIT PQCC68
Lowest to $106.7694

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $41.4241 $82.8482
3+ $33.9890 $101.9670
5+ $32.9268 $164.6340
7+ $31.8647 $223.0529
9+ $30.8025 $277.2225
11+ $27.6161 $303.7771
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,800 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess