EN
  • EN
  • DE

AD8532ARMZ-REEL

Part No AD8532ARMZ-REEL
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Op Amp Dual GP R-R I/O 6V Automotive 8-Pin MSOP T/R / IC OPAMP GP 3MHZ RRO 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 5 V/μs
Gain Bandwidth Product (GBP) 3MHz
Current - Input Bias 5pA
Voltage - Input Offset 25mV
Operating Supply Current 750μA
Channel Output Current 250mA
Supply Voltage - Operating 2.7 V to 6 V, ±1.35 V to 3 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-MSOP
Win Source Part Number 008485-AD8532ARMZ-REEL
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name AD8532
Introduction Date March 01, 1996
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian AD8532ARMZ-REEL CAD Model

Description

Product Overview: AD8532ARMZ-REEL by Analog Devices Inc.

The AD8532ARMZ-REEL is a high-performance, precision operational amplifier from the renowned manufacturer Analog Devices Inc. This particular model comes in a convenient reel packaging, making it ideal for automated manufacturing processes. The AD8532ARMZ-REEL is a dual op-amp, which means it contains two independent operational amplifiers in a single package, providing excellent value and space-saving capabilities on the circuit board.

Key Features

  • Low Power Consumption: The AD8532ARMZ-REEL is designed for low-power applications, ensuring efficient operation and longer battery life in portable devices.
  • High Output Current: This op-amp can deliver a high output current, making it suitable for driving a variety of loads.
  • Wide Supply Voltage Range: It operates across a wide range of supply voltages, from 2.7V to 6V, providing flexibility in various application designs.
  • Rail-to-Rail Output: The device features rail-to-rail output swing, which maximizes the dynamic range especially in low supply voltage applications.
  • Low Input Offset Voltage: With a low input offset voltage, the AD8532ARMZ-REEL ensures high accuracy in signal amplification and processing tasks.
  • High-Speed Operation: The operational amplifier boasts a fast settling time, making it suitable for high-speed signal processing applications.

Applications

The AD8532ARMZ-REEL is versatile and can be used in a wide array of electronic applications. It is particularly well-suited for:

  • Portable and battery-powered devices
  • Test and measurement equipment
  • Analog filters
  • Audio electronics
  • Data acquisition systems
  • Medical devices

Quality and Reliability

As with all Analog Devices Inc. products, the AD8532ARMZ-REEL is manufactured to the highest quality standards, ensuring reliability and performance in the most demanding conditions. The device's robust design and long-term availability make it a trusted choice for engineers and designers looking for a dependable operational amplifier solution.

Whether you are designing a sophisticated medical instrument or a compact consumer electronic device, the AD8532ARMZ-REEL offers the perfect blend of features to enhance your application's performance.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 2.8MHZ RRO 16SOIC
Lowest to $3.9105
Analog Devices Inc.
IC OPAMP CFA 90MHZ 8DIP / Op Amp Single GP ±18V 8-Pin PDIP N Tube
Lowest to $3.3355
Maxim Integrated
+3V/+5V, 250MHz, SOT23 ADC Buffer Amplifiers with High-Speed Disable | IC BUFFER 1 CIRCUIT 8SOIC
Lowest to $9.1938
Texas Instruments
IC OPAMP GP 100KHZ RRO 8DIP
Lowest to $10.4107
Texas Instruments
100-MHz LOW-NOISE HIGH-SPEED AMPLIFIERS
Lowest to $7.5706
Linear Technology
IC OPAMP GP 200KHZ 8SO
Lowest to $23.4092
Texas Instruments
High-Precision, Low-Noise, Rail-to-Rail Output 11MHz JFET Op Amp
Lowest to $6.8766
Texas Instruments
IC OPAMP GP 210KHZ RRO 14SOIC
Need more? Email Us
Maxim Integrated
IC OPAMP CURR SENS 1.6MHZ SC70-5
Lowest to $0.9679

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8849 $53.0940
125+ $0.8279 $103.4875
190+ $0.7993 $151.8670
270+ $0.7422 $200.3940
355+ $0.7137 $253.3635
440+ $0.6851 $301.4440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,910 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess