EN
  • EN
  • DE

MAX7448EUD

Part No MAX7448EUD
Manufacturer Maxim Integrated
Catalog Interface - Filters - Active
Description 4-CH RGB VIDEO FILTER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Filters - Active
Mfr Maxim Integrated
Package Bulk
Product Status Active
Filter Type Low Pass
Frequency - Cutoff or Center 27MHz
Number of Filters 4
Filter Order 2nd
Voltage - Supply 4.75V ~ 5.25V
Mounting Type Surface Mount
Package / Case 14-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package 14-TSSOP-EP
Standard Package 41 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 632224-MAX7448EUD
Ultra Librarian 3D Model Ultra Librarian MAX7448EUD CAD Model

Description

The MAX7448EUD is a versatile and high-performance video multiplexer from Maxim Integrated, designed to cater to the advanced requirements of video signal processing. This integrated circuit is capable of switching multiple video signals with minimal cross-talk, making it an ideal solution for video routing in complex multi-channel applications.

Key Features

  • Multiple Video Inputs: The MAX7448EUD can handle several video inputs, allowing for efficient signal routing and switching between different video sources.
  • High Bandwidth: With a high bandwidth capacity, this multiplexer is capable of transmitting signals without significant loss of quality, ensuring that the video output remains crisp and clear.
  • Low Crosstalk: The design of the MAX7448EUD minimizes interference between channels, which is crucial for maintaining the integrity of the video signals being processed.
  • Compact Package: The device comes in a TSSOP-16 (Thin Shrink Small Outline Package), which is suitable for space-constrained applications without compromising performance.
  • Easy Integration: The multiplexer is designed to be easily integrated into existing video systems, providing a seamless upgrade path for enhancing video signal routing capabilities.

Applications

The MAX7448EUD is well-suited for a variety of applications that require multiple video signals to be managed simultaneously. Some of the common applications include:

  • Security and surveillance systems
  • Video conferencing solutions
  • Television and broadcast equipment
  • Medical imaging devices
  • Automotive infotainment systems

Technical Specifications

Parameter Value Supply Voltage 4.5V to 5.5V Operating Temperature -40°C to +85°C Package Type TSSOP-16 Bandwidth High

For engineers and designers looking for a reliable multiplexer that can handle high-quality video signals, the MAX7448EUD from Maxim Integrated offers an exceptional combination of performance, flexibility, and compactness.

You May Also Be Interested in

Maxim Integrated
SD VIDEO RECONSTRUCTION FILTER
Need more? Email Us
Maxim Integrated
SWITCHED CAPACITOR FILTER
Lowest to $5.0423
Analog Devices Inc.
IC FILTER 25KHZ SWITCHED 28SSOP
Lowest to $41.4241
Intersil
DIGITAL FILTER, 16-BI
Need more? Email Us
Analog Devices Inc.
IC FILTER 5MHZ ANTIALIASNG 8MSOP / Antialiasing Filter IC Antialiasing 2nd Order 5MHz 8-MSOP
Lowest to $12.8720
Maxim Integrated
IC FILTER 15KHZ LOWPASS 8UMAX
Lowest to $9.0000
Intersil
DIGITAL FILTER, 8-BIT PQCC68
Lowest to $106.7694
Maxim Integrated
8TH-ORDER, LOWPASS, SWITCHED-CAP
Lowest to $16.9566
Diodes Incorporated
IC FILTER 600KHZ VAR Q 16QSOP / Variable Q Band Pass Filter IC Variable Q Band Pass Order 600kHz 16-QSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.1802 $61.0812
14+ $8.3530 $116.9420
22+ $8.0919 $178.0218
30+ $7.8309 $234.9270
39+ $7.5699 $295.2261
52+ $6.7868 $352.9136
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess